NPFC - MIL-PRF-19500/606

SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE ONLY) TRANSISTORS, N-CHANNEL, SILICON, TYPES 2N7291, 2N7293, 2N7295, AND 2N7297, JANTXVM, D, AND R, AND JANSM, D, AND R

inactive
Buy Now
Organization: NPFC
Publication Date: 6 February 1998
Status: inactive
Page Count: 22
scope:

This specification covers the performance requirements for an N-Channel, enhancement-mode, MOSFET, radiation hardened (total dose only), power transistor. Two levels of product assurance are provided for each device type specified in MIL-PRF-19500.

See figure 1, TO-204AA and TO-204AE (similar to TO - 3).

Unless otherwise specified, TA = +25°C. Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Commander, Defense Supply Center Columbus, ATTN: DSCC-VAT, 3990 East Broad Street, Columbus, OH 43216-5000, by using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Document History

SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE ONLY) TRANSISTORS, N-CHANNEL, SILICON, TYPES 2N7291, 2N7293, 2N7295, AND 2N7297, JANTXVM, D, AND R, AND JANSM, D, AND R
A description is not available for this item.
May 24, 2016
Semiconductor Device, Field Effect Radiation Hardened (Total Dose Only) Transistors, N-Channel, Silicon, types 2N7291, 2N7293, 2N7295, and 2N7297, JANTXVM, D, and R, and JANSM, D, and R
A description is not available for this item.
July 14, 2011
Semiconductor Device, Field Effect Radiation Hardened (Total Dose Only) Transistors, N-Channel, Silicon, types 2N7291, 2N7293, 2N7295, and 2N7297, JANTXVM, D, and R, and JANSM, D, and R
This specification covers the performance requirements for an N-Channel, enhancement-mode, MOSFET, radiation hardened (total dose only), power transistor. Two levels of product assurance are provided...
July 28, 2004
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE ONLY) TRANSISTORS, N-CHANNEL, SILICON, TYPES 2N7291, 2N7293, 2N7295, AND 2N7297, JANTXVM, D, AND R, AND JANSM, D, AND R
This specification covers the performance requirements for an N-Channel, enhancement-mode, MOSFET, radiation hardened (total dose only), power transistor. Two levels of product assurance are provided...
November 25, 2002
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE ONLY) TRANSISTORS, N-CHANNEL, SILICON TYPES 2N7291, 2N7293, 2N7295, AND 2N7297 JANTXVM, D, R, AND JANSM, D AND R
A description is not available for this item.
MIL-PRF-19500/606
February 6, 1998
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE ONLY) TRANSISTORS, N-CHANNEL, SILICON, TYPES 2N7291, 2N7293, 2N7295, AND 2N7297, JANTXVM, D, AND R, AND JANSM, D, AND R
This specification covers the performance requirements for an N-Channel, enhancement-mode, MOSFET, radiation hardened (total dose only), power transistor. Two levels of product assurance are provided...
November 10, 1992
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE ONLY) TRANSISTORS, N-CHANNEL, SILICON, TYPES 2N7291, 2N7293, 2N7295, AND 2N7297, JANTXVM, D, AND R, AND JANSM, D, AND R
This specification covers the detail requirements for an N-Channel, enhancement-mode, MOSFET, radiation hardened (total dose only), power transistor intended for use in high density power switching...

References

Advertisement