JSA - JIS B 1003

Fasteners - Ends of parts with external ISO metric thread

inactive
Buy Now
Organization: JSA
Publication Date: 20 March 2003
Status: inactive
Page Count: 9
ICS Code (Fasteners in general): 21.060.01
scope:

This Standard specifies the form and dimensions of ends of parts with external IS0 metric screw thread (e.g., bolt and screw ends) recommended for use. They apply to standardized or non-standardized threaded parts if they are specified at the time of order.

For each end type a symbol is specified and it is recommended to use these symbols when specifying one of the ends for threaded fasteners.

NOTE : The International Standard corresponding to this Standard is as follows.

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21.

IS0 4753 : 1999 Fasteners - Ends of parts with external IS0 metric thread (IDT)

Document History

April 21, 2014
Fasteners - Ends of parts with external ISO metric thread
This Standard specifies the form and dimensions of ends of parts with external ISO metric screw thread (e.g. bolt, screw and stud ends) recommended for use. They apply to standardized or non...
JIS B 1003
March 20, 2003
Fasteners - Ends of parts with external ISO metric thread
This Standard specifies the form and dimensions of ends of parts with external IS0 metric screw thread (e.g., bolt and screw ends) recommended for use. They apply to standardized or non-standardized...
November 1, 1985
Ends of Parts with External Metric Screw Thread
A description is not available for this item.
January 1, 1968
Shape and Dimensions for Screw Ends
A description is not available for this item.

References

Advertisement