DLA - SMD-5962-92034 REV D

MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, WIDEBAND, LOW DISTORTION, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 11 December 1997
Status: inactive
Page Count: 12
scope:

This drawing documents two product assurance class levels consisting of high reliability (devise classes Q and M) and space application (device class V). A choice of case outlines and lead fishes are available and are reflected in the part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN is as shown in the following example:

Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-RHA-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) identify the circuit function as follows:

Device type Generic number Circuit function 01 CLC409 Operational amplifier, wideband, low distortion

The device class designator is a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and qualification to MIL-PRF-38535

The case outline(s) are as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style P GDIP1-T8 or CDIP2-T8 8 Dual-in-line 2 CQCC1-N20 20 Square leadless chip carrier

The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.

Supply voltage (VCC).............................±7 V dc Common mode input voltage (VCM)..................±Vcc Differential input voltage.......................+10 V dc Output current (IO)..............................±70 mA Power dissipation (PD)...........................1.2 W Junction temperature (TJ)........................175°C Lead temperature (soldering, 10 seconds).........+300°C Storage temperature range........................−65°C to +125°C Thermal resistance, junction to ambient (θJA)....100°C/W Thermal resistance, junction to case (θJC).......28°C/W

Supply voltage (VCC)........................±5 V dc Gain range..................................±1 to ±10 Ambient operating temperature range (TA)....−55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

September 25, 2018
MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, WIDEBAND, LOW DISTORTION, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
April 1, 2005
MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, WIDEBAND, LOW DISTORTION, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
April 1, 2005
MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, WIDEBAND, LOW DISTORTION, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
February 26, 1999
MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, WIDEBAND, LOW DISTORTION, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
SMD-5962-92034 REV D
December 11, 1997
MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, WIDEBAND, LOW DISTORTION, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (devise classes Q and M) and space application (device class V). A choice of case outlines and lead fishes are...
February 7, 1997
MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, WIDEBAND, LOW DISTORTION, MONOLITHIC SILICON
A description is not available for this item.
October 14, 1994
MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, WIDEBAND, LOW DISTORTION, MONOLITHIC SILICON
A description is not available for this item.
March 30, 1994
MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, WIDEBAND, LOW DISTORTION, MONOLITHIC SILICON
A description is not available for this item.
February 1, 1993
MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, WIDEBAND, LOW DISTORTION, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement