JEDEC JESD 82-6

Definition of the SSTV32852 2.5-V 24-Bit to 48-Bit SSTL_2 Registered Buffer for 1U Stacked DDR DIMM Applications

active, Most Current
Buy Now
Organization: JEDEC
Publication Date: 1 November 2004
Status: active
Page Count: 18
scope:

This standard defines standard specifications of dc interface parameters, switching parameters, and test loading for definition of the SSTV32852 24-bit to 48-bit SSTL_2 registered buffer for stacked DDR DIMM applications. The purpose is to provide a standard for the SSTV32852 logic device, for uniformity, multiplicity of sources, elimination of confusion, ease of device specification, and ease of use.

Document History

January 1, 2023
Definition of the SSTV32852 2.5-V 24-Bit to 48-Bit SSTL_2 Registered Buffer for 1U Stacked DDR DIMM Applications
This standard defines standard specifications of DC interface parameters, switching parameters, and test loading for definition of the 32852 24-bit to 48-bit SSTL_2 registered buffer for stacked DDR...
JEDEC JESD 82-6
November 1, 2004
Definition of the SSTV32852 2.5-V 24-Bit to 48-Bit SSTL_2 Registered Buffer for 1U Stacked DDR DIMM Applications
This standard defines standard specifications of dc interface parameters, switching parameters, and test loading for definition of the SSTV32852 24-bit to 48-bit SSTL_2 registered buffer for stacked...
November 1, 2002
Definition of the SSTV32852 2.5-V 24-BIT TO 48-Bit SSTL_2 Registered Buffer for 1U Stacked DDR DIMM Applications
A description is not available for this item.
Advertisement