DLA - SMD-5962-86877 REV B
MICROCIRCUIT, LINEAR, PRECISION VOLTAGE COMPARATOR/BUFFER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 9 August 1994 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 PM111, LM111 Precision voltage comparator/buffer 02 LT111A Precision voltage comparator/buffer
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style G MACY1-X8 8 Can P GDIP1-T8 or CDIP2-T8 8 Dual-in-line 2 CQCC1-N20 20 Square leadless chip carrier
The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein). Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Ground to negative supply voltage - - - - - - - - - - - - - - - −30.0 V Total supply voltage (V+ to V−) - - - - - - - - - - - - - - - - ±36.0 V Output to negative supply voltage - - - - - - - - - - - - - - - −50.0 V Input voltage - - - - - - - - - - - - - - - - - - - - - - - - - ±15 V 1/ Differential input voltage - - - - - - - - - - - - - - - - - - - ±30.0 V Output sink current - - - - - - - - - - - - - - - - - - - - - - 50 mA Output short circuit duration - - - - - - - - - - - - - - - - - 10 seconds Maximum strobe current - - - - - - - - - - - - - - - - - - - - - 10 mA Power dissipation (PD) - - - - - - - - - - - - - - - - - - - - - 500 mW Thermal resistance, junction-to-case (θJC) - - - - - - - - - - - See MIL-STD-1835 Storage temperature range - - - - - - - - - - - - - - - - - - - - −65°C to +150°C Junction temperature (TJ) - - - - - - - - - - - - - - - - - - - +175°C 2/ Lead temperature (soldering, 60 seconds) - - - - - - - - - - - - +300°C
Supply voltage (VS) - - - - - - - - - - - - - - - - - - - - - - ±15 V Ambient operating temperature range (TA) - - - - - - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History