DLA - SMD-5962-86877
MICROCIRCUIT, LINEAR, PRECISION VOLTAGE COMPARATOR/BUFFER, MONOLITHIC SILICON
inactive
| Organization: | DLA |
| Publication Date: | 15 July 1987 |
| Status: | inactive |
| Page Count: | 9 |
Document History
April 18, 2019
MICROCIRCUIT, LINEAR, PRECISION VOLTAGE COMPARATOR / BUFFER, MONOLITHIC SILICON
Scope.
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
February 24, 2014
MICROCIRCUIT, LINEAR, PRECISION VOLTAGE COMPARATOR / BUFFER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
January 10, 2006
MICROCIRCUIT, LINEAR, PRECISION VOLTAGE COMPARATOR/BUFFER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
February 22, 2001
MICROCIRCUIT, LINEAR, PRECISION VOLTAGE COMPARATOR/BUFFER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
June 10, 1999
MICROCIRCUIT, LINEAR, PRECISION VOLTAGE COMPARATOR/BUFFER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
August 9, 1994
MICROCIRCUIT, LINEAR, PRECISION VOLTAGE COMPARATOR/BUFFER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
February 1, 1990
MICROCIRCUIT, LINEAR, PRECISION VOLTAGE COMPARATOR/BUFFER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The...
SMD-5962-86877
July 15, 1987
MICROCIRCUIT, LINEAR, PRECISION VOLTAGE COMPARATOR/BUFFER, MONOLITHIC SILICON
A description is not available for this item.