DLA - SMD-5962-86877 REV A
MICROCIRCUIT, LINEAR, PRECISION VOLTAGE COMPARATOR/BUFFER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 1 February 1990 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 PM111 Precision voltage comparator/buffer
The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline 2 C-2 (20-terminal, .358" × .358" × .100") square chip carrier package
Ground to negative supply voltage - - - - - - - - - −30.0 V Total supply voltage (V+ to V−) - - - - - - - - - - ±36.0 V Output to negative supply voltage - - - - - - - - - 50.0 V Input voltage - - - - - - - - - - - - - - - - - - - ±15 V 1/ Differential input voltage - - - - - - - - - - - - ±30.0 V Output sink current - - - - - - - - - - - - - - - - 50 mA Output short circuit duration - - - - - - - - - - - 10 seconds Maximum strobe current - - - - - - - - - - - - - - - 10 mA Power dissipation (PD) - - - - - - - - - - - - - - - 500 mW Thermal resistance, junction-to-case (θJC) - - - - - See MIL-M-38810, appendix C Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Junction temperature (TJ) - - - - - - - - - - - - - +175°C 2/ Lead temperature (soldering, 60 seconds) - - - - - - +300°C
Supply voltage (VS) - - - - - - - - - - - - - - - - ±15 V Ambient operating temperature range (TA) - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History