CSA - C22.2 NO. 245-95

Marine Shipboard Cable

inactive
Organization: CSA
Publication Date: 14 July 1995
Status: inactive
Page Count: 55
scope:

This Standards specifies the requirements for distribution (power), control, and signal cables for use aboard commercial ships and mobile offshore drilling units (MODU's), rated 8000 V maximum, in single or mulitconductor construction, with or without metal armour, and with or without an overall jacket.

This Standard may not cover all types, sizes, and voltage ratings of marine shipboard cable that may be required for particular applications.

The performance requirements of this Standard include the performance requirements of IEEE Standard 45-1983

Document History

January 1, 2017
Marine shipboard cable
This Standard specifies the requirements for distribution (power), control, and signal cables, for use aboard marine vessels and fixed and floating offshore drilling or production platforms, that are...
January 1, 2017
Marine shipboard cable
This Standard specifies the requirements for distribution (power), control, and signal cables, for use aboard marine vessels and fixed and floating offshore drilling or production platforms, that are...
January 1, 2015
Marine shipboard cable
This Standard specifies the requirements for distribution (power), control, and signal cables, for use aboard marine vessels and fixed and floating offshore drilling or production platforms, that are...
March 1, 2008
Marine Shipboard Cable
Preface This is the common UL and CSA Standard for Marine Shipboard Cable. It is the first edition of CSA Standard C22.2 No. 245, and the first edition of UL 1309. This common Standard was prepared...
July 14, 1995
Marine Shipboard Cable
This Standard specifies the requirements for distribution (power), control, and signal cables for use aboard commercial ships and mobile offshore drilling units (MODU's), rated 8000 V maximum, in...
July 14, 1995
Marine Shipboard Cable
This Standard specifies the requirements for distribution (power), control, and signal cables for use aboard commercial ships and mobile offshore drilling units (MODU's), rated 8000 V maximum, in...
C22.2 NO. 245-95
July 14, 1995
Marine Shipboard Cable
This Standards specifies the requirements for distribution (power), control, and signal cables for use aboard commercial ships and mobile offshore drilling units (MODU's), rated 8000 V maximum, in...
July 14, 1995
Marine Shipboard Cable
This Standard specifies the requirements for distribution (power), control, and signal cables for use aboard commercial ships and mobile offshore drilling units (MODU's), rated 8000 V maximum, in...
July 1, 1995
Marine Shipboard Cable
This Standard specifies the requirements for distribution (power), control, and signal cables for use aboard commercial ships and mobile offshore drilling units (MODU’s), rated 8000 V maximum, in...
July 1, 1995
Marine Shipboard Cable
This Standard specifies the requirements for distribution (power), control, and signal cables for use aboard commercial ships and mobile offshore drilling units (MODU's), rated 8000 V maximum, in...
January 1, 1995
Marine Shipboard Cable
This Standard specifies the requirements for distribution (power), control, and signal cables for use aboard commercial ships and mobile offshore drilling units (MODU's), rated 8000 V maximum, in...

References

Advertisement