CSA - C22.2 NO. 245:17

Marine shipboard cable

active, Most Current
Organization: CSA
Publication Date: 1 January 2017
Status: active
Page Count: 52
ICS Code (Cables): 29.060.20
scope:

This Standard specifies the requirements for distribution (power), control, and signal cables, for use aboard marine vessels and fixed and floating offshore drilling or production platforms, that are

a) rated up to 35 kV (ac or dc, phase-to-phase) maximum;

b) in single or multi-conductor constructions;

c) with or without metal armour; and

d) with or without an overall jacket.

Cables rated up to 1 kV ac can be rated at 2.8 kV dc.

The installations described in Clause 1.1 are designed to be installed in accordance with Canadian Electrical Code (CE Code), Part I.

Note: Installation of cables is subject to requirements found in industry standards and local regulations.

In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the standard.

Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.

Notes to tables and figures are considered part of the table or figure and may be written as requirements.

Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.

The values given in SI units are the units of record for the purposes of this Standard. The values given in parentheses are for information and comparison only.

Document History

C22.2 NO. 245:17
January 1, 2017
Marine shipboard cable
This Standard specifies the requirements for distribution (power), control, and signal cables, for use aboard marine vessels and fixed and floating offshore drilling or production platforms, that are...
January 1, 2017
Marine shipboard cable
This Standard specifies the requirements for distribution (power), control, and signal cables, for use aboard marine vessels and fixed and floating offshore drilling or production platforms, that are...
January 1, 2015
Marine shipboard cable
This Standard specifies the requirements for distribution (power), control, and signal cables, for use aboard marine vessels and fixed and floating offshore drilling or production platforms, that are...
March 1, 2008
Marine Shipboard Cable
Preface This is the common UL and CSA Standard for Marine Shipboard Cable. It is the first edition of CSA Standard C22.2 No. 245, and the first edition of UL 1309. This common Standard was prepared...
July 14, 1995
Marine Shipboard Cable
This Standard specifies the requirements for distribution (power), control, and signal cables for use aboard commercial ships and mobile offshore drilling units (MODU's), rated 8000 V maximum, in...
July 14, 1995
Marine Shipboard Cable
This Standard specifies the requirements for distribution (power), control, and signal cables for use aboard commercial ships and mobile offshore drilling units (MODU's), rated 8000 V maximum, in...
July 14, 1995
Marine Shipboard Cable
This Standards specifies the requirements for distribution (power), control, and signal cables for use aboard commercial ships and mobile offshore drilling units (MODU's), rated 8000 V maximum, in...
July 14, 1995
Marine Shipboard Cable
This Standard specifies the requirements for distribution (power), control, and signal cables for use aboard commercial ships and mobile offshore drilling units (MODU's), rated 8000 V maximum, in...
July 1, 1995
Marine Shipboard Cable
This Standard specifies the requirements for distribution (power), control, and signal cables for use aboard commercial ships and mobile offshore drilling units (MODU’s), rated 8000 V maximum, in...
July 1, 1995
Marine Shipboard Cable
This Standard specifies the requirements for distribution (power), control, and signal cables for use aboard commercial ships and mobile offshore drilling units (MODU's), rated 8000 V maximum, in...
January 1, 1995
Marine Shipboard Cable
This Standard specifies the requirements for distribution (power), control, and signal cables for use aboard commercial ships and mobile offshore drilling units (MODU's), rated 8000 V maximum, in...

References

Advertisement