DLA - SMD-5962-91566 REV C
MICROCIRCUIT, DIGITAL, CMOS SINGLE CHIP 8-BIT MICROCONTROLLER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 28 June 1996 |
| Status: | active |
| Page Count: | 19 |
scope:
This drawing documents three product assurance class levels consisting of space application (device class V), high reliability (device classes M and Q), and nontraditional performance environment (device class N). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN. For device class N, the user is cautioned to assure that the device is appropriate for the application environment.
The PIN is as shown in the following example:
Device classes N, Q, and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) identify the circuit function as follows:
Device type Generic number Circuit function 01 1/ 87C751 CMOS 8-bit microcontroller with 2 kilobytes EPROM memory 02 87C751 CMOS 8-bit microcontroller with 2 kilobytes one time programmable EPROM memory 03 1/ 87C751-16 CMOS 8-bit microcontroller with 2 kilobytes EPROM memory 04 87C751-16 CMOS 8-bit microcontroller with 2 kilobytes one time programmable EPROM memory 05 87C751 CMOS 8-bit microcontroller (3.5 to 12 MHz) one time programmable EPROM memory 06 87C751-16 CMOS 8-bit microcontroller (3.5 to 16 MHz) one time programmable EPROM memory 07 87C751 CMOS 8-bit microcontroller (3.5 to 12 MHz) one time programmable EPROM memory 08 87C751-16 CMOS 8-bit microcontroller (3.5 to 16 MHz) one time programmable EPROM memory
The device class designator is a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A N Certification and qualification to MIL-PRF-38535 with a nontraditional performance environment 2/ Q or V Certification and qualification to MIL-PRF-38535
The case outline(s) are as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style L 1/ GDIP3-T24 or CDIP4-T24 24 Dual-in-line package X MS-001-AF 3/ 24 Plastic dual-in-line package 3 1/ CQCC1-H28 28 Square chip carrier package
The lead finish is as specified in MIL-PRF-38535 for device classes N, Q, and V or MIL-PRF-38535, appendix A for device class M.
Supply voltage range (except P0.2/VPP) - - - - - - - −0.5 V to +6.5 V Voltage (any pin) to VSS - - - - - - - - - - - - - - −0.5 V dc to +6.5 V dc Voltage from (P0.2/VPP) to VSS - - - - - - - - - - - −0.5 V to +13 V Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - - - 1.0 W Lead temperature (soldering, 10 seconds) - - - - - - - +300°C Thermal resistance, junction-to-case (ΘJC) Cases L and 3 - - - - - - - - - - - - - - - - - - - See MIL-STD-1835 Case X - - - - - - - - - - - - - - - - - - - - - - 25°C/W Maximum junction temperature (TJ) - - - - - - - - - +175°C Data retention - - - - - - - - - - - - - - - - - - - 10 years minimum
Supply voltage range (VCC) - - - - - - - - - - - - - 5.0 V dc ±10 percent Case operating temperature range (TC) Device types 01-04 - - - - - - - - - - - - - - - - −55°C to +125°C Device types 05-06 - - - - - - - - - - - - - - - - −40°C to +85°C Device types 07-08 - - - - - - - - - - - - - - - - −40°C to +125°C Maximum low level input voltage: All (except SDA, SCL) - - - - - - - - - - - - - - - 0 2 VCC − 0.1 V SDA and SCL - - - - - - - - - - - - - - - - - - - 0.3 VCC Minimum high level input voltage: All (except SDA, SCL, X1, and RST) - - - - - - - 0 2 VCC + 1.1 V SDA and SCL - - - - - - - - - - - - - - - - - - - 0.7 VCC X1 and RST - - - - - - - - - - - - - - - - - - - 0.7 VCC + 0.2 V Oscillator frequency: Devices 01, 02, 05, and 07 - - - - - - - - - - - - 3.5 MHz to 12 MHz Devices 03, 04, 06, and 08 - - - - - - - - - - - - 3.5 MHz to 16 MHz
Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) - - - XX percent 5/
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History