DLA - SMD-5962-90969 REV A
MICROCIRCUIT, LINEAR, CMOS, QUAD, LOW POWER VOLTAGE COMPARATOR, MONOLITHIC SILICON
inactive
| Organization: | DLA |
| Publication Date: | 25 July 2001 |
| Status: | inactive |
| Page Count: | 10 |
Document History
May 13, 2019
MICROCIRCUIT, LINEAR, CMOS, QUAD, LOW POWER VOLTAGE COMPARATOR, MONOLITHIC SILICON
Scope.
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
October 8, 2013
MICROCIRCUIT, LINEAR, CMOS, QUAD, LOW POWER VOLTAGE COMPARATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
January 30, 2007
MICROCIRCUIT, LINEAR, CMOS, QUAD, LOW POWER VOLTAGE COMPARATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-90969 REV A
July 25, 2001
MICROCIRCUIT, LINEAR, CMOS, QUAD, LOW POWER VOLTAGE COMPARATOR, MONOLITHIC SILICON
A description is not available for this item.
November 2, 1990
MICROCIRCUIT, LINEAR, CMOS, QUAD, LOW POWER VOLTAGE COMPARATOR, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...