DOD - SMD 5962-90969

MICROCIRCUIT, LINEAR, CMOS, QUAD, LOW POWER VOLTAGE COMPARATOR, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 13 May 2019
Status: active
Page Count: 10
scope:

Scope.

This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-90969
May 13, 2019
MICROCIRCUIT, LINEAR, CMOS, QUAD, LOW POWER VOLTAGE COMPARATOR, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
October 8, 2013
MICROCIRCUIT, LINEAR, CMOS, QUAD, LOW POWER VOLTAGE COMPARATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
January 30, 2007
MICROCIRCUIT, LINEAR, CMOS, QUAD, LOW POWER VOLTAGE COMPARATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 25, 2001
MICROCIRCUIT, LINEAR, CMOS, QUAD, LOW POWER VOLTAGE COMPARATOR, MONOLITHIC SILICON
A description is not available for this item.
November 2, 1990
MICROCIRCUIT, LINEAR, CMOS, QUAD, LOW POWER VOLTAGE COMPARATOR, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement