DLA - SMD-5962-91665

MICROCIRCUIT, HYBRID, LINEAR, WIDEBAND, LOW DISTORTION, OPERATIONAL AMPLIFIER

inactive
Organization: DLA
Publication Date: 24 January 1992
Status: inactive
Page Count: 14
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with MIL-H-38534. Two product assurance classes, military high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes H and K RHA marked devices shall meet the MIL-H-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 CLC232A Wide band, low distortion, operational amplifier

This device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation H or K Certification and qualification to MIL-H-38534

The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline X See figure 1 (12-lead, .605" × .181"), can package

The lead finish shall be as specified in MIL-H-38534 for classes H and K. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range (±VCC) - - - - - - - - - - - - - - - - ±20 V dc Differential input voltage - - - - - - - - - - - - - - - - - ±3 V dc Common-mode input voltage - - - - - - - - - - - - - - - - - ±(|VCC| − 15 V) Output current - - - - - - - - - - - - - - - - - - - - - - - ±100 mA Storage temperture range - - - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - - - +300°C Junction temperature (TJ) - - - - - - - - - - - - - - - - - +175°C Power dissipation(PD) - - - - - - - - - - - - - - - - - - - 1/ Thermal resistance, case-to-ambient (θCA) - - - - - - - - - 65°C/W 2/ Thermal resistance, junction-to-case: θJC(circuit) - - - - - - - - - - - - - - - - - - - - - - - 17.5°C/W 3/ θJC(output) - - - - - - - - - - - - - - - - - - - - - - - 100°C/W 4/

Supply voltage range - - - - - - - - - - - - - - - - - - - - ±5 V dc to ±15 V dc Gain range - - - - - - - - - - - - - - - - - - - - - - - - - ±1 to ±5 Common-mode input voltage - - - - - - - - - - - - - - - - - ±(|VCC| − 5 V) Output current - - - - - - - - - - - - - - - - - - - - - - - ±75 mA Ambient operating temperature range (TA) - - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

May 24, 2000
MICROCIRCUIT, HYBRID, LINEAR, WIDEBAND, LOW DISTORTION, OPERATIONAL AMPLIFIER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowered high reliability), class H (high reliability), and class K, (highest...
March 13, 1997
MICROCIRCUIT, HYBRID, LINEAR, WIDEBAND, LOW DISTORTION, OPERATIONAL AMPLIFIER
A description is not available for this item.
SMD-5962-91665
January 24, 1992
MICROCIRCUIT, HYBRID, LINEAR, WIDEBAND, LOW DISTORTION, OPERATIONAL AMPLIFIER
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...

References

Advertisement