DLA - SMD-5962-91665 REV B

MICROCIRCUIT, HYBRID, LINEAR, WIDEBAND, LOW DISTORTION, OPERATIONAL AMPLIFIER

active, Most Current
Organization: DLA
Publication Date: 24 May 2000
Status: active
Page Count: 11
scope:

This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowered high reliability), class H (high reliability), and class K, (highest reliability) and a choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD-5962-91665 REV B
May 24, 2000
MICROCIRCUIT, HYBRID, LINEAR, WIDEBAND, LOW DISTORTION, OPERATIONAL AMPLIFIER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowered high reliability), class H (high reliability), and class K, (highest...
March 13, 1997
MICROCIRCUIT, HYBRID, LINEAR, WIDEBAND, LOW DISTORTION, OPERATIONAL AMPLIFIER
A description is not available for this item.
January 24, 1992
MICROCIRCUIT, HYBRID, LINEAR, WIDEBAND, LOW DISTORTION, OPERATIONAL AMPLIFIER
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...

References

Advertisement