DOD - SMD 5962-06243

MICROCIRCUIT, DIGITAL, RADIATION HARDENED CMOS, 16-BIT BUFFER/LINE DRIVER, TTL COMPATIBLE INPUTS, AND THREESTATE OUTPUTS, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 23 January 2007
Status: inactive
Page Count: 19
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

August 21, 2019
MICROCIRCUIT, DIGITAL, RADIATION HARDENED CMOS, 16-BIT BUFFER/LINE DRIVER, TTL COMPATIBLE INPUTS, AND THREE-STATE OUTPUTS, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
November 15, 2012
MICROCIRCUIT, DIGITAL, RADIATION HARDENED CMOS, 16-BIT BUFFER/LINE DRIVER, TTL COMPATIBLE INPUTS, AND THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
June 14, 2011
MICROCIRCUIT, DIGITAL, RADIATION HARDENED CMOS, 16-BIT BUFFER/LINE DRIVER, TTL COMPATIBLE INPUTS, AND THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 2, 2007
MICROCIRCUIT, DIGITAL, RADIATION HARDENED CMOS, 16-BIT BUFFER/LINE DRIVER, TTL COMPATIBLE INPUTS, AND THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-06243
January 23, 2007
MICROCIRCUIT, DIGITAL, RADIATION HARDENED CMOS, 16-BIT BUFFER/LINE DRIVER, TTL COMPATIBLE INPUTS, AND THREESTATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement