DOD - SMD 5962-06243

MICROCIRCUIT, DIGITAL, RADIATION HARDENED CMOS, 16-BIT BUFFER/LINE DRIVER, TTL COMPATIBLE INPUTS, AND THREE-STATE OUTPUTS, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 21 August 2019
Status: active
Page Count: 18
scope:

Scope.

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-06243
August 21, 2019
MICROCIRCUIT, DIGITAL, RADIATION HARDENED CMOS, 16-BIT BUFFER/LINE DRIVER, TTL COMPATIBLE INPUTS, AND THREE-STATE OUTPUTS, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
November 15, 2012
MICROCIRCUIT, DIGITAL, RADIATION HARDENED CMOS, 16-BIT BUFFER/LINE DRIVER, TTL COMPATIBLE INPUTS, AND THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
June 14, 2011
MICROCIRCUIT, DIGITAL, RADIATION HARDENED CMOS, 16-BIT BUFFER/LINE DRIVER, TTL COMPATIBLE INPUTS, AND THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 2, 2007
MICROCIRCUIT, DIGITAL, RADIATION HARDENED CMOS, 16-BIT BUFFER/LINE DRIVER, TTL COMPATIBLE INPUTS, AND THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
January 23, 2007
MICROCIRCUIT, DIGITAL, RADIATION HARDENED CMOS, 16-BIT BUFFER/LINE DRIVER, TTL COMPATIBLE INPUTS, AND THREESTATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement