DLA - SMD-5962-90551 REV C
MICROCIRCUIT, HYBRID, LINEAR, 1.0 VOLT, DIRECT RESOLVER TO DIGITAL CONVERTER
| Organization: | DLA |
| Publication Date: | 14 July 1997 |
| Status: | inactive |
| Page Count: | 17 |
scope:
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN).
The PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Accuracy Device type Generic number Circuit function (± 1.0 LSB) 01 SDC14567-111 1.0 V, 400 Hz, DR/D converter 6.0 minutes 02 SDC14567-112 1.0 V, 400 Hz, DR/D converter 4.0 minutes 03 SDC14567-114 1.0 V, 400 Hz, DR/D converter 2.0 minutes 04 SDC14567-115 1.0 V, 400 Hz, DR/D converter 1.0 minutes 05 SDC14569-111 1.0 V, 400 Hz, trimmed velocity, DR/D converter 6.0 minutes 06 SDC14569-112 1.0 V, 400 Hz, trimmed velocity, DR/D converter 4.0 minutes 07 SDC14569-114 1.0 V, 400 Hz, trimmed velocity, DR/D converter 2.0 minutes 08 SDC14569-115 1.0 V, 400 Hz, trimmed velocity, DR/D converter 1.0 minutes
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X See figure 1 36 Dual-in-line Y See figure 1 36 Dual-in-line
The lead finish shall be as specified in MIL-H-38534.
Positive supply voltage (VCC) ....................
Positive supply voltage range (VCC) ....................
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History