DLA - SMD-5962-90551
MICROCIRCUIT, HYBRID, LINEAR, 1.0 VOLT, DIRECT RESOLVER TO DIGITAL CONVERTER
inactive
| Organization: | DLA |
| Publication Date: | 25 March 1991 |
| Status: | inactive |
| Page Count: | 14 |
Document History
December 11, 2023
MICROCIRCUIT, HYBRID, LINEAR, 1.0 VOLT, DIRECT RESOLVER TO DIGITAL CONVERTER
Scope.
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part...
September 17, 2019
MICROCIRCUIT, HYBRID, LINEAR, 1.0 VOLT, DIRECT RESOLVER TO DIGITAL CONVERTER
Scope.
This drawing documents one product assurance class, class H (high reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying...
March 12, 2014
MICROCIRCUIT, HYBRID, LINEAR, 1.0 VOLT, DIRECT RESOLVER TO DIGITAL CONVERTER
This drawing documents one product assurance class, class H (high reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN).
February 19, 2008
MICROCIRCUIT, HYBRID, LINEAR, 1.0 VOLT, DIRECT RESOLVER TO DIGITAL CONVERTER
This drawing documents one product assurance class, class H (high reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN).
December 8, 2004
MICROCIRCUIT, HYBRID, LINEAR, 1.0 VOLT, DIRECT RESOLVER TO DIGITAL CONVERTER
This drawing documents one product assurance class, class H (high reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN).
November 6, 2002
MICROCIRCUIT, HYBRID, LINEAR, 1.0 VOLT, DIRECT RESOLVER TO DIGITAL CONVERTER
A description is not available for this item.
July 14, 1997
MICROCIRCUIT, HYBRID, LINEAR, 1.0 VOLT, DIRECT RESOLVER TO DIGITAL CONVERTER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
April 22, 1996
MICROCIRCUIT, HYBRID, LINEAR, 1.0 VOLT, DIRECT RESOLVER TO DIGITAL CONVERTER
A description is not available for this item.
October 14, 1993
MICROCIRCUIT, HYBRID, LINEAR, 1.0 VOLT, DIRECT RESOLVER TO DIGITAL CONVERTER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534.
The complete part number shall be as shown in the following example:
The...
SMD-5962-90551
March 25, 1991
MICROCIRCUIT, HYBRID, LINEAR, 1.0 VOLT, DIRECT RESOLVER TO DIGITAL CONVERTER
A description is not available for this item.