DLA - SMD-5962-86806 REV C

MICROCIRCUIT, LINEAR, CURRENT MODE PULSE WIDTH MODULATOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 1 December 2000
Status: inactive
Page Count: 14
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

April 26, 2023
MICROCIRCUIT, LINEAR, CURRENT MODE PULSE WIDTH MODULATOR (PWM), MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
January 27, 2017
MICROCIRCUIT, LINEAR, CURRENT MODE PULSE WIDTH MODULATOR (PWM), MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
October 16, 2015
MICROCIRCUIT, LINEAR, CURRENT MODE PULSE WIDTH MODULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
March 10, 2014
MICROCIRCUIT, LINEAR, CURRENT MODE PULSE WIDTH MODULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
October 20, 2010
MICROCIRCUIT, LINEAR, CURRENT MODE PULSE WIDTH MODULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
December 15, 2008
MICROCIRCUIT, LINEAR, CURRENT MODE PULSE WIDTH MODULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 4, 2003
MICROCIRCUIT, LINEAR, CURRENT MODE PULSE WIDTH MODULATOR, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-86806 REV C
December 1, 2000
MICROCIRCUIT, LINEAR, CURRENT MODE PULSE WIDTH MODULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
June 24, 1994
MICROCIRCUIT, LINEAR, CURRENT MODE PULSE WIDTH MODULATOR, MONOLITHIC SILICON
A description is not available for this item.
March 22, 1989
MICROCIRCUIT, LINEAR, CURRENT MODE PULSE WIDTH MODULATOR, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". The...
March 10, 1987
MICROCIRCUIT, LINEAR, CURRENT MODE PULSE WIDTH MODULATOR, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement