DOD - SMD 5962-86806
MICROCIRCUIT, LINEAR, CURRENT MODE PULSE WIDTH MODULATOR, MONOLITHIC SILICON
| Organization: | DOD |
| Publication Date: | 22 March 1989 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 1846 Controller, pulse-width modulator 02 1847 Controller, pulse-width modulator
The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200") dual-in-line package F F-5 (16-lead, .440" × .285" × .085") flat package 2 C-2 (20 terminal, .358" × .358" × .100") square leadless chip carrier package
Supply voltage (VIN) - - - - - - - - - - - - - - - - +40 V dc Collector supply voltage (VC) - - - - - - - - - - - +40 V dc Output current, source or sink - - - - - - - - - - - 500 mA dc Analog inputs- - - - - - - - - - - - - - - - - - - - −0.3 V to +VIN Reference output current - - - - - - - - - - - - - −30 mA dc Sync output current- - - - - - - - - - - - - - - - - −5 mA dc Error amplifier output current - - - - - - - - - - - −5 mA dc Soft start sink current- - - - - - - - - - - - - - - 50 mA dc Oscillator charging current- - - - - - - - - - - - - 5 mA dc Power dissipation at TA = +25°C 1/- - - - - - - - - 1000 mW Power dissipation at TC = +25°C 2/- - - - - - - - - 2000 mW Junction temperature (TJ)- - - - - - - - - - - - - - +150°C Thermal resistance : Junction-to-ambient (θJA): Case E - - - - - - - - - - - - - - - - - - - - - 100°C/W Case F - - - - - - - - - - - - - - - - - - - - - 115°C/W Case 2 - - - - - - - - - - - - - - - - - - - - - 88°C/W Junction-to-case (θJC) - - - - - - - - - - - - - - See MIL-M-38510, appendix C Lead temperature (soldering, 10 seconds) - - - - - - 300°C Storage temperature range- - - - - - - - - - - - - - −65°C to +150°C
Supply voltage range - - - - - - - - - - - - - - - - +8 V dc to +40 V dc Collector supply voltage range - - - - - - - - - - - +4.5 V dc to +40 V dc Ambient operating temperature range (TA) - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History