FORD WSS-M4D665-A3

POLYAMIDE 6 (PA6), 15% GLASS FIBER REINFORCED POST INDUSTRIAL RECYCLATE (PIR) MOLDING COMPOUND

inactive
Buy Now
Organization: FORD
Publication Date: 22 September 2000
Status: inactive
Page Count: 6
scope:

1. SCOPE

The material defined by this specification is a type 6 polyamide molding compound reinforced 15 % glass fiber with 100 % PIR.

Document History

November 1, 2012
POLYAMIDE 6 (PA6), 15% GLASS FIBER REINFORCED POST INDUSTRIAL RECYCLATE (PIR) MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a type 6 polyamide molding compound reinforced 15% glass fiber with 100% PIR.
October 28, 2005
POLYAMIDE 6 (PA6), 15% GLASS FIBER REINFORCED POST INDUSTRIAL RECYCLATE (PIR) MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a type 6 polyamide molding compound reinforced 15% glass fiber with 100% PIR.
FORD WSS-M4D665-A3
September 22, 2000
POLYAMIDE 6 (PA6), 15% GLASS FIBER REINFORCED POST INDUSTRIAL RECYCLATE (PIR) MOLDING COMPOUND
1. SCOPE The material defined by this specification is a type 6 polyamide molding compound reinforced 15 % glass fiber with 100 % PIR.

References

Advertisement