DLA - SMD-5962-89979 REV A
MICROCIRCUIT, HYBRID, LINEAR, 8-BIT, FLASH, ANALOG TO DIGITAL CONVERTER
| Organization: | DLA |
| Publication Date: | 26 January 1993 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534.
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 SP1078B 8-bit, flash, A/D converter
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X See figure 1 24 Dual-in-line
The lead finish shall be as specified in MIL-H-38534. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Digital supply voltage (VCC) . . . . . . . . . . . . . . . . +7.0 V dc Positive analog supply voltage (+VAN) . . . . . . . . . . . . +7.0 V dc Negative analog supply voltage (−VAN) . . . . . . . . . . . . −7.0 V dc Supply voltage differential (VCC − +VAN) . . . . . . . . . . ±0.5 V dc Ground differential (AGND − DGND) . . . . . . . . . . . . . . ±1.0 V dc Digital input voltage range . . . . . . . . . . . . . . . . . −0.6 V dc to +5.5 V dc Analog input voltage range . . . . . . . . . . . . . . . . . −VAN − 0.6 V dc to +VAN + 0.6 V dc Power dissipation, TC = +125°C (PD) . . . . . . . . . . . . . 3.0 W Storage temperature range . . . . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . . . . . . +300°C Thermal resistance, junction-to-case (ΘJC) . . . . . . . . . 40°C/W Junction temperature (TJ) . . . . . . . . . . . . . . . . . . +150°C
Digital supply voltage range . . . . . . . . . . . . . . . . +4.75 V dc to +5.25 V dc Positive analog supply voltage range . . . . . . . . . . . . +4.75 V dc to +5.25 V dc Negative analog supply voltage range . . . . . . . . . . . . −4.9 V dc to −5.5 V dc Convert pulse width low (tPWL) . . . . . . . . . . . . . . . 8.0 ns minimum Convert pulse width high (tPWH) . . . . . . . . . . . . . . . 8.0 ns minimum Clock frequency range (fCLK) . . . . . . . . . . . . . . . . DC to 40 MHz Case operating temperature range (TC) . . . . . . . . . . . . −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History