DLA - SMD-5962-89979

MICROCIRCUIT, HYBRID, LINEAR, 8-BIT, FLASH, ANALOG TO DIGITAL CONVERTER

inactive
Organization: DLA
Publication Date: 15 November 1990
Status: inactive
Page Count: 14

Document History

September 6, 2006
MICROCIRCUIT, HYBRID, LINEAR, 8-BIT, FLASH, ANALOG TO DIGITAL CONVERTER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
January 26, 1993
MICROCIRCUIT, HYBRID, LINEAR, 8-BIT, FLASH, ANALOG TO DIGITAL CONVERTER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device...
SMD-5962-89979
November 15, 1990
MICROCIRCUIT, HYBRID, LINEAR, 8-BIT, FLASH, ANALOG TO DIGITAL CONVERTER
A description is not available for this item.

References

Advertisement