DLA - SMD-5962-90650

MICROCIRCUIT, LINEAR, REGULATOR CONTROLLER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 29 December 1993
Status: inactive
Page Count: 10
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function a, follows:

Device type Generic number Circuit function 01 UC1835 Regulator controller

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style P GDIP1-T8 or CDIP2-T8 8 Dual-in-line 2 CQCC1-N20 20 Square leadless chip carrier

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein). Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Input supply voltage (+VIN) . . . . . . . . . . . . . . −1.0 V to +40 V Driver output current (sink or source) . . . . . . . . 600 mA Driver sink to source voltage . . . . . . . . . . . . . +40 V Maximum current through sense resistor . . . . . . . . 4 A VOUT sense input voltage . . . . . . . . . . . . . . . −0.3 V to +40 V Power dissipation (PD) . . . . . . . . . . . . . . . 1000 mW Junction temperature (TJ) . . . . . . . . . . . . . . . −55°C to +150°C Storage temperature . . . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . . . +300°C Thermal resistance, junction-to-case (ΘJC) . . . . . . See MIL-STD-1835 Thermal resistance, junction-to-ambient (ΘJA) Case P . . . . . . . . . . . . . . . . . . . . . . . 160°C/W Case 2 . . . . . . . . . . . . . . . . . . . . . . . 70°C/W

Supply voltage (+VIN) . . . . . . . . . . . . . . . . . +6 V Ambient operating temperature range (TA) . . . . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

October 24, 2017
MICROCIRCUIT, LINEAR, REGULATOR CONTROLLER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
May 2, 2011
MICROCIRCUIT, LINEAR, REGULATOR CONTROLLER, MONOLITHIC SILICON
A description is not available for this item.
January 7, 2003
MICROCIRCUIT, LINEAR, REGULATOR CONTROLLER, MONOLITHIC SILICON
A description is not available for this item.
May 16, 1996
MICROCIRCUIT, LINEAR, REGULATOR CONTROLLER, MONOLITHIC SILICON
This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, apperdix A. The complete PIN is as shown in the following...
SMD-5962-90650
December 29, 1993
MICROCIRCUIT, LINEAR, REGULATOR CONTROLLER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement