DLA - SMD-5962-90650 REV A
MICROCIRCUIT, LINEAR, REGULATOR CONTROLLER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 16 May 1996 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, apperdix A.
The complete PIN is as shown in the following example:
The device type(s) identify the circuit function as follows:
Device type Generic number Circuit function 01 UC1835 Fixed, regulator controller 02 UC1836 Adjustable, regulator controller
The case outline(s) are as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style P GDIP1-T8 or CDIP2-T8 8 Dual-in-line 2 CQCC1-N20 20 Square leadless chip carrier
The lead finish is as specified MIL-PRF-38535, appendix A.
Input supply voltage (+VIN) . . . . . . . . . . . . . −1.0 V to +40 V Driver output current (sink or source). . . . . . . . 600 mA Driver sink to source voltage . . . . . . . . . . . . +40 V Maximum current through sense resistor. . . . . . . . 4 A VOUT sense input voltage. . . . . . . . . . . . . . . −0.3 V to +40 V Power dissipation (PD). . . . . . . . . . . . . . . . 1000 mW Junction temperature (TJ) . . . . . . . . . . . . . . −55°C to +150°C Storage temperature . . . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds). . . . . . . +300°C Thermal resistance, junction-to-case (θJC). . . . . . See MIL-STD-1835 Thermal resistance, junction-to-ambient (θJA): Case P . . . . . . . . . . . . . . . . . . . . . . . 160°C/W Case 2 . . . . . . . . . . . . . . . . . . . . . . . 70°C/W
Supply voltage (+VIN) . . . . . . . . . . . . . . . . +6 V Ambient operating temperature range (TA). . . . . . . −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History