NPFC - MIL-M-38510/23

MICROCIRCUITS, DIGITAL, TTL, HIGH-SPEED, NAND GATES MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 14 July 1972
Status: active
Page Count: 28
scope:

This specification covers the detail requirements for monolithic silicon, TTL, high speed, positive NAND logic gating microcircuits. Three product assurance classes and a choice of case outline/lead finish are provided for each and are reflected in the complete part number.

The complete part number shall be as shown in the following example:

The device type shall be as follows:

Device type Circuit 01 Single, 8-input positive NAND gate 02 Dual, 4-input positive NAND gate 03 Tripe, 3-input positive NAND gate 04 Quadruple, 2-input positive NAND gate 05 Hex, 1-input inverter gate 06 Quadruple, 2-input positive NAND gate (open collector output) 07 Dual, 4-input positive NAND gate (open collector output)

Device class shall be the product assurance level as defined in MIL-M-38510.

The case outline shall be designated as follows:

Case outline A - F-1, (14-pin, ¼" × ¼" flat pack) Case outline B - F-3, (14-pin, ¼" × ⅛" flat pack) Case outline C - D-1, (14-pin, ¼" × ¾" dual-in-line) Case outline D - F-2, (14-pin, ¼" × ⅜" flat pack)

Supply voltage range - - - - - - - - - - - - - - - - - - - - - −0.5 Vdc to 7.0 Vdc Input voltage range - - - - - - - - - - - - - - - - - - - - - −1.5 Vdc at −12 mA to 5.5 Vdc Storage temperature range - - - - - - - - - - - - - - - - - - −65°C to 150C Maximum power dissipation, PD 1/ - - - - - - - - - - - - - - - 198 mWdc Lead temperature (soldering 10 seconds) - - - - - - - - - - - 300°C Junction temperature - - - - - - - - - - - - - - - - - - - - TJ = 175°C

Supply voltage - - - - - - - - - - - - - - - - 4.5 Vdc minimum to 5.5 Vdc maximum Minimum high level input voltage - - - - - - - 2.0 Vdc Maximum low level input voltage - - - - - - - 0.8 Vdc Normalized fanout (each output) 1/ - - - - - - 10 maximum Ambient operating temperature range - - - - - - - - - - - - - - - - - - - −55°C to 125°C

intended Use:

Microcircuits conforming to this specification are intended for use for Government microcircuit applications (original equipment) and logistic purposes.

Document History

Microcircuits, Digital, TTL, High Speed, Nand Gates Monolithic Silicon
A description is not available for this item.
April 3, 2013
Microcircuits, Digital, TTL, High Speed, Nand Gates Monolithic Silicon
A description is not available for this item.
July 1, 2008
Microcircuits, Digital, TTL, High Speed, Nand Gates Monolithic Silicon
This specification covers the detail requirements for monolithic silicon, TTL, high speed, positive NAND logic gating microcircuits. Two product assurance classes and a choice of case outlines and...
July 11, 2003
MICROCIRCUITS, DIGITAL, TTL, HIGH-SPEED, NAND GATES MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, TTL, high speed, positive NAND logic gating microcircuits. Two product assurance classes and a choice of case outlines and...
June 25, 2002
MICROCIRCUITS, DIGITAL, TTL, HIGH-SPEED, NAND GATES MONOLITHIC SILICON
A description is not available for this item.
September 6, 1996
MICROCIRCUITS, DIGITAL, TTL, HIGH-SPEED, NAND GATES MONOLITHIC SILICON
A description is not available for this item.
MICROCIRCUITS, DIGITAL, TTL, HIGH-SPEED, NAND GATES MONOLITHIC SILICON
A description is not available for this item.
MICROCIRCUITS, DIGITAL, TTL, HIGH-SPEED, NAND GATES MONOLITHIC SILICON
A description is not available for this item.
June 1, 1977
MICROCIRCUITS, DIGITAL, TTL, HIGH-SPEED, NAND GATES MONOLITHIC SILICON
A description is not available for this item.
June 17, 1976
MICROCIRCUITS, DIGITAL, TTL, HIGH-SPEED, NAND GATES MONOLITHIC SILICON
A description is not available for this item.
December 1, 1975
MICROCIRCUITS, DIGITAL, TTL, HIGH-SPEED, NAND GATES MONOLITHIC SILICON
A description is not available for this item.
September 5, 1975
MICROCIRCUITS, DIGITAL, TTL, HIGH-SPEED, NAND GATES MONOLITHIC SILICON
A description is not available for this item.
January 6, 1975
MICROCIRCUITS, DIGITAL, TTL, HIGH-SPEED, NAND GATES MONOLITHIC SILICON
A description is not available for this item.
October 15, 1973
MICROCIRCUITS, DIGITAL, TTL, HIGH-SPEED, NAND GATES MONOLITHIC SILICON
A description is not available for this item.
December 1, 1972
MICROCIRCUITS, DIGITAL, TTL, HIGH-SPEED, NAND GATES MONOLITHIC SILICON
A description is not available for this item.
MIL-M-38510/23
July 14, 1972
MICROCIRCUITS, DIGITAL, TTL, HIGH-SPEED, NAND GATES MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, TTL, high speed, positive NAND logic gating microcircuits. Three product assurance classes and a choice of case outline/lead...
September 30, 1971
MICROCIRCUITS, DIGITAL, TTL, HIGH-SPEED, NAND GATES MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement