NPFC - MIL-PRF-19500/676
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTORS, N-CHANNEL, SILICON TYPES 2N7465T3 AND 2N7466T3 AND U3 SUFFIXES JANTXVR AND JANSR
| Organization: | NPFC |
| Publication Date: | 18 February 2000 |
| Status: | inactive |
| Page Count: | 25 |
scope:
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects), power transistor. Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500, with avalanche energy maximum rating (EAS) and maximum avalanche current (IAS).
intended Use:
The notes specified in MIL-PRF-19500 are applicable to this specification.
Document History