DLA - MIL-PRF-19500/676C

SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTORS, N-CHANNEL, SILICON, TYPES 2N7465T3 AND 2N7466T3 AND U3 SUFFIXES, JANTXVR AND JANSR

inactive
Organization: DLA
Publication Date: 22 December 2004
Status: inactive
Page Count: 24
scope:

This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500, with avalanche energy maximum rating (EAS) and maximum avalanche current (IAS).

intended Use:

The notes specified in MIL-PRF-19500 are applicable to this specification.

Document History

September 3, 2021
TRANSISTOR, FIELD EFFECT RADIATION HARDENED, N-CHANNEL, SILICON, TYPES 2N7465 AND 2N7466, JANTXVR AND JANSR
Scope. This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened, power transistor. Two levels of product assurance are provided for each...
June 7, 2018
TRANSISTOR, FIELD EFFECT RADIATION HARDENED, N-CHANNEL, SILICON, TYPES 2N7465 AND 2N7466, JANTXVR AND JANSR
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened, power transistor. Two levels of product assurance are provided for each device...
May 9, 2014
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED TRANSISTORS, N-CHANNEL, SILICON, TYPES 2N7465T3 AND 2N7466T3 AND U3 SUFFIXES, JANTXVR AND JANSR
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened, power transistor. Two levels of product assurance are provided for each device...
December 13, 2013
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED TRANSISTORS, N-CHANNEL, SILICON, TYPES 2N7465T3 AND 2N7466T3 AND U3 SUFFIXES, JANTXVR AND JANSR
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened, power transistor. Two levels of product assurance are provided for each device...
December 11, 2007
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTORS, N-CHANNEL, SILICON TYPES 2N7463T2 AND 2N7464T2 AND U5 SUFFIXES JANTXVR AND JANSR
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of...
MIL-PRF-19500/676C
December 22, 2004
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTORS, N-CHANNEL, SILICON, TYPES 2N7465T3 AND 2N7466T3 AND U3 SUFFIXES, JANTXVR AND JANSR
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of...
September 4, 2003
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTORS, N-CHANNEL, SILICON TYPES 2N7465T3 AND 2N7466T3 AND U3 SUFFIXES JANTXVR AND JANSR
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of...
August 6, 2002
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTORS, N-CHANNEL, SILICON TYPES 2N7465T3 AND 2N7466T3 AND U3 SUFFIXES JANTXVR AND JANSR
A description is not available for this item.
October 30, 2001
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTORS, N-CHANNEL, SILICON TYPES 2N7465T3 AND 2N7466T3 AND U3 SUFFIXES JANTXVR AND JANSR
A description is not available for this item.
September 14, 2001
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTORS, N-CHANNEL, SILICON TYPES 2N7465T3 AND 2N7466T3 AND U3 SUFFIXES JANTXVR AND JANSR
A description is not available for this item.
February 20, 2001
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTORS, N-CHANNEL, SILICON TYPES 2N7465T3 AND 2N7466T3 AND U3 SUFFIXES JANTXVR AND JANSR
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of...
February 18, 2000
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTORS, N-CHANNEL, SILICON TYPES 2N7465T3 AND 2N7466T3 AND U3 SUFFIXES JANTXVR AND JANSR
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects), power transistor. Two levels of product...

References

Advertisement