DLA - SMD-5962-88692 REV E

MICROCIRCUIT, HYBRID, LINEAR, MIL-STD-1553, BC/RTU/MT, MULTIPLEXED TERMINAL

inactive
Organization: DLA
Publication Date: 22 December 1993
Status: inactive
Page Count: 33
scope:

This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534.

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 See 6.7 MIL-STD-1553, BC/RTU/MT, transceiver multiplexed terminal 02 See 6.7 MIL-STD-1553, BC/RTU/MT, transceiver multiplexed terminal 03 See 6.7 MIL-STD-1553, BC/RTU/MT, transceiver multiplexed terminal 04 See 6.7 MIL-STD-1553, BC/RTU/MT, transceiverless multiplexed terminal

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style T See figure 1 78 Flat pack X See figure 1 78 Dual-in-line Y See figure 1 82 Flat pack Z See figure 1 78 Flat pack

The lead finish shall be as specified in MIL-H-38534. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range: VCC (device types 01 through 03) . . . . . . . . . . . −0.5 V dc to +7.0 V dc VEE (device types 01 and 02) . . . . . . . . . . . . . +0.3 V dc to −18 V dc Logic input voltage range (VDD) . . . . . . . . . . . . . −0.5 V dc to +7.0 V dc Power dissipation (PD): 2/ 3/ Devices type 01 and 02 . . . . . . . . . . . . . . . . 810 mW Device type 03 . . . . . . . . . . . . . . . . . . . . 120 mW Device type 04 . . . . . . . . . . . . . . . . . . . . 100 mW Storage temperature range . . . . . . . . . . . . . . . . −65°C to 150°C Lead temperature (soldering, 10 seconds) . . . . . . . . +300°C Thermal resistance, junction-to-case (ΘJC): 3/ Devices types 01 and 02 . . . . . . . . . . . . . . . . 5.7°C/W Device type 03 . . . . . . . . . . . . . . . . . . . . 112°C/W Device type 04 . . . . . . . . . . . . . . . . . . . . 11.6°C/W

Supply voltage range: VCC (device types 01 and 02) . . . . . . . . . . . . . +4.5 V dc to +5.5 V dc VCC (device type 03) . . . . . . . . . . . . . . . . . +4.75 V dc to +5.5 V dc VEE Device type 01 . . . . . . . . . . . . . . . . . . . −14.25 V dc to −15.75 V dc Device type 02 . . . . . . . . . . . . . . . . . . . −11.40 V dc to −12.60 V dc Logic input voltage range: VDD (device types 01, 02, and 04) . . . . . . . . . . . +4.5 V dc to +5.5 V dc VDD (device type 03) . . . . . . . . . . . . . . . . . +4.75 V dc to +5.5 V dc Minimum logic high input voltage (VIH) . . . . . . . . . 2.2 V dc Maximum logic low input voltage (VIL) . . . . . . . . . . 0.8 V dc Case operating temperature range (TC) . . . . . . . . . . −55°C to +125°C Operating frequency (FOP) . . . . . . . . . . . . . . . . 16.0 MHz

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

June 10, 2019
MICROCIRCUIT, HYBRID, LINEAR, MIL-STD-1553, BC/RTU/MT, MULTIPLEXED TERMINAL
Scope. This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and...
June 4, 2012
MICROCIRCUIT, HYBRID, LINEAR, MIL-STD-1553, BC/RTU/MT, MULTIPLEXED TERMINAL
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
April 13, 2006
MICROCIRCUIT, HYBRID, LINEAR, MIL-STD-1553, BC/RTU/MT, MULTIPLEXED TERMINAL
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
August 28, 2000
MICROCIRCUIT, HYBRID, LINEAR, MIL-STD-1553, BC/RTU/MT, MULTIPLEXED TERMINAL
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
March 4, 1997
MICROCIRCUIT, HYBRID, LINEAR, MIL-STD-1553, BC/RTU/MT, MULTIPLEXED TERMINAL
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
April 27, 1995
MICROCIRCUIT, HYBRID, LINEAR, MIL-STD-1553, BC/RTU/MT, MULTIPLEXED TERMINAL
A description is not available for this item.
November 16, 1994
MICROCIRCUIT, HYBRID, LINEAR, MIL-STD-1553, BC/RTU/MT, MULTIPLEXED TERMINAL
A description is not available for this item.
SMD-5962-88692 REV E
December 22, 1993
MICROCIRCUIT, HYBRID, LINEAR, MIL-STD-1553, BC/RTU/MT, MULTIPLEXED TERMINAL
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device...
July 27, 1993
MICROCIRCUIT, HYBRID, LINEAR, MIL-STD-1553, BC/RTU/MT, MULTIPLEXED TERMINAL
A description is not available for this item.
March 10, 1993
MICROCIRCUIT, HYBRID, LINEAR, MIL-STD-1553, BC/RTU/MT, MULTIPLEXED TERMINAL
A description is not available for this item.
November 25, 1991
MICROCIRCUIT, HYBRID, LINEAR, MIL-STD-1553, BC/RTU/MT, MULTIPLEXED TERMINAL
A description is not available for this item.
October 10, 1990
MICROCIRCUIT, HYBRID, LINEAR, MIL-STD-1553, BC/RTU/MT, MULTIPLEXED TERMINAL
A description is not available for this item.
February 6, 1989
MICROCIRCUIT, HYBRID, LINEAR, MIL-STD-1553, BC/RTU/MT, MULTIPLEXED TERMINAL
A description is not available for this item.

References

Advertisement