DLA - SMD-5962-88692 REV H
MICROCIRCUIT, HYBRID, LINEAR, MIL-STD-1553, BC/RTU/MT, MULTIPLEXED TERMINAL
| Organization: | DLA |
| Publication Date: | 4 March 1997 |
| Status: | inactive |
| Page Count: | 35 |
scope:
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN).
The PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 BUS61553, BUS61563 MIL-STD-1553, BC/RTU/MT, transceiver multiplexed terminal 02 BUS61554, BUS61564 MIL-STD-1553, BC/RTU/MT, transceiver multiplexed terminal 03 BUS61555, BUS61565 MIL-STD-1553, BC/RTU/MT, transceiver multiplexed terminal 04 BUS61556 MIL-STD-1553, BC/RTU/MT, transceiveriess multiplexed terminal
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style T See figure 1 82 Flat pack X See figure 1 78 Dual-in-line Y See figure 1 82 Flat pack Z See figure 1 78 Flat pack
The lead finish shall be as specified in MIL-PRF-38534.
Supply voltage range:
VCC (device types 01 through 03) ....................
Supply voltage range:
VCC (device types 01 and 02) ....................
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History