DLA - SMD-5962-94725 REV B

MICROCIRCUIT, LINEAR, WIDEBAND, CURRENT FEEDBACK, DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 16 January 1998
Status: inactive
Page Count: 14
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Harness Assurance (RHA) levels are reflected in the PIN.

The PIN is as shown in the following example:

Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and an marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) identify the circuit function as follows:

Device type Generic number Circuit function 01 CLC431 Wideband, current feedback, dual, operational amplifier with disable 02 CLC432 Wideband, current feedback, dual, operational amplifier

The device class designator is a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 complaint, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and qualification of MIL-PRF-38535

The case outline(s) are as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style C GDIP1-T14 or CDIP2-T14 14 Dual-in-line P GDIP1-T8 or CDIP2-T8 8 Dual-in-line 2 CQCC1-N20 20 Square leadless chip carrier

The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.

Supply voltage (VS)....................................... ±16.5 V dc Output current (IOUT)..................................... 100 mA Common mode input voltage (VCM)........................... ±VS Differential input voltage (VID).......................... ±10 V Power dissipation (PD).................................... 1.15 W Lead temperature (soldering, 10 seconds).................. +300°C Junction temperature (TJ)................................. +200°C Storage temperature range................................. −65°C to +150°C Thermal resistance, junction-to-case (θJC): Cases C and P........................................... See MIL-STD-1835 Case 2.................................................. 25°C/W Thermal resistance, junction-to-ambient (θJA): Case C.................................................. 80°C/W Case P.................................................. 115°C/W Case 2.................................................. 40°C/W

Supply voltage (VS)....................................... ±15 V dc Gain range (AV)........................................... ±1 V/V to ±10 V/V Ambient operating temperature range (TA).................. −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

July 23, 2021
MICROCIRCUIT, LINEAR, WIDEBAND, CURRENT FEEDBACK, DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
November 19, 2015
MICROCIRCUIT, LINEAR, WIDEBAND, CURRENT FEEDBACK, DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
August 4, 2009
MICROCIRCUIT, LINEAR, WIDEBAND, CURRENT FEEDBACK, DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 29, 2004
MICROCIRCUIT, LINEAR, WIDEBAND, CURRENT FEEDBACK, DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-94725 REV B
January 16, 1998
MICROCIRCUIT, LINEAR, WIDEBAND, CURRENT FEEDBACK, DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
June 23, 1995
MICROCIRCUIT, LINEAR, WIDEBAND, CURRENT FEEDBACK, DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
September 13, 1994
MICROCIRCUIT, LINEAR, WIDEBAND, CURRENT FEEDBACK, DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement