DLA - SMD-5962-94725

MICROCIRCUIT, LINEAR, WIDEBAND, CURRENT FEEDBACK, DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 13 September 1994
Status: inactive
Page Count: 13
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 CLC431 Wideband, current feedback, dual, operational amplifier with disable 02 CLC432 Wideband, current feedback, dual, operational amplifier

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style C GDIP1-T14 or CDIP2-T14 14 Dual-in-line P GDIP1-T8 or CDIP2-T8 8 Dual-in-line 2 CQCC1-N20 20 Square leadless chip carrier

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage (VS) . . . . . . . . . . . . . . . . . . ±16.5 V dc Output current (IOUT): . . . . . . . . . . . . . . . . 100 mA Common mode input voltage (VCM) . . . . . . . . . . . . ±VS Differential input voltage (VID) . . . . . . . . . . . ±10 V Power dissipation (PD) . . . . . . . . . . . . . . . . 1.15 W Lead temperature (soldering, 10 seconds) . . . . . . . +300°C Junction temperature (TJ) . . . . . . . . . . . . . . . +200°C Storage temperature range . . . . . . . . . . . . . . . −65°C to +150°C Thermal resistance, junction-to-case (θJC): Cases C and P . . . . . . . . . . . . . . . . . . . . See MIL-STD-1835 Case 2 . . . . . . . . . . . . . . . . . . . . . . . 25°C/W Thermal resistance, junction-to-ambient (θJA): Case C . . . . . . . . . . . . . . . . . . . . . . . 80°C/W Case P . . . . . . . . . . . . . . . . . . . . . . . 115°C/W Case 2 . . . . . . . . . . . . . . . . . . . . . . . 40°C/W

Supply voltage (VS) . . . . . . . . . . . . . . . ±15 V dc Gain range (AV) . . . . . . . . . . . . . . . . . ±1 V/V to ±10 V/V Ambient operating temperature range (TA) . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

July 23, 2021
MICROCIRCUIT, LINEAR, WIDEBAND, CURRENT FEEDBACK, DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
November 19, 2015
MICROCIRCUIT, LINEAR, WIDEBAND, CURRENT FEEDBACK, DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
August 4, 2009
MICROCIRCUIT, LINEAR, WIDEBAND, CURRENT FEEDBACK, DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 29, 2004
MICROCIRCUIT, LINEAR, WIDEBAND, CURRENT FEEDBACK, DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
January 16, 1998
MICROCIRCUIT, LINEAR, WIDEBAND, CURRENT FEEDBACK, DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
June 23, 1995
MICROCIRCUIT, LINEAR, WIDEBAND, CURRENT FEEDBACK, DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-94725
September 13, 1994
MICROCIRCUIT, LINEAR, WIDEBAND, CURRENT FEEDBACK, DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement