DLA - SMD-5962-82021 REV F

MICROCIRUITS, MICROPROCESSOR, 16-BIT, N-CHANNEL, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 5 October 1992
Status: active
Page Count: 31
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 68000-6 16-bit fixed instruction microprocessor 02 68000-8 16-bit fixed instruction microprocessor 03 68000-10 16-bit fixed instruction microprocessor 04 68000-12 16-bit fixed instruction microprocessor

The case outline(s) shall be as designated in MIL-STD-1835, and as follows:

Outline letter Descriptive designator Terminals Package style T CMGA2-PN 68 Grid array U See figure 1 68 Leaded chip carrier X CQCCl-N68 68 Square leadless chip carrier with thermal pad Y CDIP1-T64 64 Dual-in-line package Z CQCCl-N68 68 Square leadless chip carrier

Supply voltage range . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . −0.3 V dc to +7.0 V dc Storage temperature range . . . . . . . . . . . . . . . . . . . . . . . . . . . . . −65°C to +150°C Maximum power dissipation, (PD) . . . . . . . . . . . . . . . . . . . . . . . . . . . 1.75 W Lead temperature (soldering 5-seconds) . . . . . . . . . . . . . . . . . . . . . . . +270°C Junction temperature (TJ) . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 150°C Thermal resistance, junction to case (ΘJC): Case T . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 15°C/W Case U . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 10°C/W Cases X, Y, and Z . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . See MIL-STD-1835

Supply voltage range (VCC) . . . . . . . . . . . . . . . . . . . . . . 4.75 V dc to 5.25 V dc High level input voltage range (logic inputs) (VIH). . . . . . . . . . 2.0 V dc to VCC Low level input voltage range (logic inputs) (VIL) . . . . . . . . . . GND to 0.8 V dc Minimum high level output voltage. . . . . . . . . . . . . . . . . . . 2.4 V dc V Maximum tow level output voltage . . . . . . . . . . . . . . . . . . . 0.5 V dc Frequency of operation: Device type 01 . . . . . . . . . . . . . . . . . . . . . . . . . . . 4.0 to 6.0 MHz Device type 02 . . . . . . . . . . . . . . . . . . . . . . . . . . . 4.0 to 8.0 MHz Device type 03 . . . . . . . . . . . . . . . . . . . . . . . . . . . 4.0 to 10.0 MHz Device type 04 . . . . . . . . . . . . . . . . . . . . . . . . . . . 4.0 to 12.5 MHz Case operating temperature range (TC). . . . . . . . . . . . . . . . . −55°C to +110°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

SMD-5962-82021 REV F
October 5, 1992
MICROCIRUITS, MICROPROCESSOR, 16-BIT, N-CHANNEL, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
November 16, 1989
MICROCIRUITS, MICROPROCESSOR, 16-BIT, N-CHANNEL, MONOLITHIC SILICON
A description is not available for this item.
April 1, 1988
MICROCIRUITS, MICROPROCESSOR, 16-BIT, N-CHANNEL, MONOLITHIC SILICON
A description is not available for this item.
April 23, 1987
MICROCIRUITS, MICROPROCESSOR, 16-BIT, N-CHANNEL, MONOLITHIC SILICON
A description is not available for this item.
December 16, 1985
MICROCIRUITS, MICROPROCESSOR, 16-BIT, N-CHANNEL, MONOLITHIC SILICON
A description is not available for this item.
March 2, 1984
MICROCIRUITS, MICROPROCESSOR, 16-BIT, N-CHANNEL, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement