NPFC - MIL-M-38510/308

MICROCIRCUITS, DIGITAL, BIPOLAR, LOW POWER SCHOTTKY TTL, ARITHMETIC LOGIC UNITS/FUNCTION GENERATORS, MONOLITHIC SILICON

inactive
Buy Now
Organization: NPFC
Publication Date: 2 February 1982
Status: inactive
Page Count: 22
scope:

This specification covers the detail requirements for monolithic silicon, low-power Schottky TTL, arithmetic logic units/function generators. Three product assurance classes and a choice of case outline/lead finish are provided for each type and are reflected in the complete part number.

The complete part number shall be in accordance with MIL-M-38510.

The device type shall be as follows:

Device type Circuit 01 Arithmetic logic unit/function generator

The device class shall be the product assurance level as defined in MIL-M-38510.

The case outline shall be designated as follows:

Outline letter Case outline, (see MIL-M-38510, appendix C) J D-3 (24-lead, ½" × 1-¼", dual-in-line package) K F-6 (24-lead, ⅜" × ⅝", flat package) L F-7 (24-lead, ⅜" × ½", flat package) Z F-8 (24-lead, ¼" × ⅜", flat package)

Supply voltage- - - - - - - - - - - - - - - - −0.5 to 7.0 Vdc Input voltage range - - - - - - - - - - - - - −1.5 Vdc at −18 mA to 5.5 Vdc Storage temperature range - - - - - - - - - - −65°C to 150°C Maximum power dissipation, PD 1/- - - - - - - 193 mWdc Lead temperature (soldering 10 seconds) - - - 300°C Thermal resistance, junction-to-case (θJC)- - 0.04°C/mW for flat package; 0.02°C/mW for dual-in-line package Junction temperature (TJ) - - - - - - - - - - 175°C

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center (RBE-2), Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Supply voltage- - - - - - - - - - - - - - - - - - 4.5 minimum to 5.5 Vdc maximum Minimum high-level input voltage- - - - - - - - - 2.0 Vdc Maximum low-level input voltage - - - - - - - - - 0.7 Vdc Normalized fanout (each output) Logical low level - - - - - - - - - - - - - - - 10 maximum Logical high level- - - - - - - - - - - - - - - 20 maximum Case operating temperature range- - - - - - - - - −55° to 125°C

intended Use:

Microcircuits conforming to this specification are intended for use for original equipment design application and logistic support of existing equipment.

Document History

Microcircuits, Digital, Bipolar, Low-Power Schottky TTL, Arithmetic Logic Units/Function Generators, Monolithic Silicon
A description is not available for this item.
August 23, 2013
Microcircuits, Digital, Bipolar, Low-Power Schottky TTL, Arithmetic Logic Units/Function Generators, Monolithic Silicon
A description is not available for this item.
November 13, 2008
Microcircuits, Digital, Bipolar, Low-Power Schottky TTL, Arithmetic Logic Units/Function Generators, Monolithic Silicon
This specification covers the detail requirements for monolithic silicon, low-power Schottky TTL, arithmetic logic units/function generators. Two product assurance classes and a choice of case...
November 12, 2003
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW POWER SCHOTTKY TTL, ARITHMETIC LOGIC UNITS/FUNCTION GENERATORS, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, low-power Schottky TTL, arithmetic logic units/function generators. Two product assurance classes and a choice of case...
November 8, 2002
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW POWER SCHOTTKY TTL, ARITHMETIC LOGIC UNITS/FUNCTION GENERATORS, MONOLITHIC SILICON
A description is not available for this item.
November 28, 1997
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW POWER SCHOTTKY TTL, ARITHMETIC LOGIC UNITS/FUNCTION GENERATORS, MONOLITHIC SILICON
A description is not available for this item.
September 6, 1996
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW POWER SCHOTTKY TTL, ARITHMETIC LOGIC UNITS/FUNCTION GENERATORS, MONOLITHIC SILICON
A description is not available for this item.
September 13, 1985
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW POWER SCHOTTKY TTL, ARITHMETIC LOGIC UNITS/FUNCTION GENERATORS, MONOLITHIC SILICON
A description is not available for this item.
August 11, 1983
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW POWER SCHOTTKY TTL, ARITHMETIC LOGIC UNITS/FUNCTION GENERATORS, MONOLITHIC SILICON
A description is not available for this item.
MIL-M-38510/308
February 2, 1982
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW POWER SCHOTTKY TTL, ARITHMETIC LOGIC UNITS/FUNCTION GENERATORS, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, low-power Schottky TTL, arithmetic logic units/function generators. Three product assurance classes and a choice of case...
December 8, 1977
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW POWER SCHOTTKY TTL, ARITHMETIC LOGIC UNITS/FUNCTION GENERATORS, MONOLITHIC SILICON
A description is not available for this item.
April 19, 1977
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW POWER SCHOTTKY TTL, ARITHMETIC LOGIC UNITS/FUNCTION GENERATORS, MONOLITHIC SILICON
A description is not available for this item.
November 10, 1976
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW POWER SCHOTTKY TTL, ARITHMETIC LOGIC UNITS/FUNCTION GENERATORS, MONOLITHIC SILICON
A description is not available for this item.
June 17, 1976
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW POWER SCHOTTKY TTL, ARITHMETIC LOGIC UNITS/FUNCTION GENERATORS, MONOLITHIC SILICON
A description is not available for this item.
January 30, 1976
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW POWER SCHOTTKY TTL, ARITHMETIC LOGIC UNITS/FUNCTION GENERATORS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement