NPFC - MIL-PRF-914
RESISTOR NETWORKS, FIXED, FILM, SURFACE MOUNT, NONESTABLISHED RELIABILITY, AND ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 3 July 1997 |
| Status: | inactive |
| Page Count: | 49 |
scope:
This specification covers the general requirements for nonestablished reliability (non-ER) and established reliability (ER), hermetically sealed (see 3.27) and nonhermetically sealed networks (see 3.27.1). These networks consist entirely of fixed, film resistors. They are primarily intended for use in surface mount applications where space is a major concern. ER resistors covered by this specification will have life failure rates (FR) ranging from 1 percent to 0.001 percent per 1,000 hours (see 1.2.1.7). The ER FR are established at a minimum 60-percent confidence level on the basis of life tests.
intended Use:
Networks described herein are intended to be used in surface mount applications.
Document History