ARMY - MIL-R-914

RESISTOR NETWORKS, FIXED, FILM, SURFACE MOUNT, NONESTABLISHED RELIABILITY, AND ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR

inactive
Organization: ARMY
Publication Date: 12 February 1991
Status: inactive
Page Count: 42
scope:

This specification covers the general requirements for hermetically sealed (see 3.11) and nonhermetically sealed networks (see 3.11.1). These networks consist entirely of fixed, film resistors. They are primarily intended for use in surface mount applications where space is a major concern. Resistors covered by this specification will have life failure rates ranging from 1 percent to 0.001 percent per 1,000 hours (see 1.2.1.7). These failure rates are established at a 60-percent confidence level on the basis of life tests. The failure rates, identified by the appropriate symbol, is referred to operation at full rated voltage and rated temperature, with a permissible change in resistance as specified in 3.24.2 as the criteria for failure. A part per million (PPM) quality system is used for documenting and reporting the average outgoing quality of resistors supplied to this specification. Statistical process control (SPC) techniques are required in the manufacturing process to minimize variation in production of resistors supplied to the requirements of this specification.

intended Use:

Networks described herein are intended to be used in surface mounting applications.

Document History

June 6, 2022
RESISTOR NETWORK, FIXED, FILM, SURFACE MOUNT, NONESTABLISHED RELIABILITY, AND ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
Scope. This specification covers the general requirements for nonEstablished Reliability (non-ER) and Established Reliability (ER), hermetically sealed (see 3.27) and nonhermetically sealed networks...
June 1, 2017
RESISTOR NETWORK, FIXED, FILM, SURFACE MOUNT, NONESTABLISHED RELIABILITY, AND ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
This specification covers the general requirements for nonestablished reliability (non-ER) and established reliability (ER), hermetically sealed (see 3.27) and nonhermetically sealed networks (see...
November 10, 2014
RESISTOR NETWORK, FIXED, FILM, SURFACE MOUNT, NONESTABLISHED RELIABILITY, AND ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
This specification covers the general requirements for nonestablished reliability (non-ER) and established reliability (ER), hermetically sealed (see 3.27) and nonhermetically sealed networks (see...
December 1, 2008
RESISTOR NETWORKS, FIXED, FILM, SURFACE MOUNT, NONESTABLISHED RELIABILITY, AND ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
This specification covers the general requirements for nonestablished reliability (non-ER) and established reliability (ER), hermetically sealed (see 3.27) and nonhermetically sealed networks (see...
April 22, 2008
RESISTOR NETWORKS, FIXED, FILM, SURFACE MOUNT, NONESTABLISHED RELIABILITY, AND ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
This specification covers the general requirements for nonestablished reliability (non-ER) and established reliability (ER), hermetically sealed (see 3.27) and nonhermetically sealed networks (see...
September 4, 2003
RESISTOR NETWORKS, FIXED, FILM, SURFACE MOUNT, NONESTABLISHED RELIABILITY, AND ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
This specification covers the general requirements for nonestablished reliability (non-ER) and established reliability (ER), hermetically sealed (see 3.27) and nonhermetically sealed networks (see...
December 7, 2001
RESISTOR NETWORKS, FIXED, FILM, SURFACE MOUNT, NONESTABLISHED RELIABILITY, AND ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
A description is not available for this item.
December 7, 2001
RESISTOR NETWORKS, FIXED, FILM, SURFACE MOUNT, NONESTABLISHED RELIABILITY, AND ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
A description is not available for this item.
December 15, 2000
RESISTOR NETWORKS, FIXED, FILM, SURFACE MOUNT, NONESTABLISHED RELIABILITY, AND ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
A description is not available for this item.
August 11, 2000
RESISTOR NETWORKS, FIXED, FILM, SURFACE MOUNT, NONESTABLISHED RELIABILITY, AND ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
A description is not available for this item.
December 19, 1997
RESISTOR NETWORKS, FIXED, FILM, SURFACE MOUNT, NONESTABLISHED RELIABILITY, AND ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
A description is not available for this item.
July 3, 1997
RESISTOR NETWORKS, FIXED, FILM, SURFACE MOUNT, NONESTABLISHED RELIABILITY, AND ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
This specification covers the general requirements for nonestablished reliability (non-ER) and established reliability (ER), hermetically sealed (see 3.27) and nonhermetically sealed networks (see...
July 3, 1997
RESISTOR NETWORKS, FIXED, FILM, SURFACE MOUNT, NONESTABLISHED RELIABILITY, AND ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
A description is not available for this item.
September 1, 1993
RESISTOR NETWORKS, FIXED, FILM, SURFACE MOUNT, NONESTABLISHED RELIABILITY, AND ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
A description is not available for this item.
MIL-R-914
February 12, 1991
RESISTOR NETWORKS, FIXED, FILM, SURFACE MOUNT, NONESTABLISHED RELIABILITY, AND ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
This specification covers the general requirements for hermetically sealed (see 3.11) and nonhermetically sealed networks (see 3.11.1). These networks consist entirely of fixed, film resistors. They...

References

Advertisement