DLA - SMD-5962-85088 REV D

MICROCIRCUIT, HYBRID, LINEAR, 1-AMPERE, POWER, OPERATIONAL AMPLIFIER, THICK FILM

inactive
Organization: DLA
Publication Date: 6 January 1992
Status: inactive
Page Count: 12
scope:

This drawing describes device requirements for class H microcircuits to be processed in accordance with MIL-H-38534.

The complete PIN shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 LH0021 High-power operational amplifier (1-ampere output) externally compensated

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline Y See figure 1, TO-3 (8-lead can)

Supply voltage (VS) - - - - - - - - - - - - - - - ±18 V dc Input voltage 1/- - - - - - - - - - - - - - - - - ±15 V dc Power dissipation 2/- - - - - - - - - - - - - - - 6 W Differential input voltage- - - - - - - - - - - - ±30 V Peak output current 3/- - - - - - - - - - - - - - 2 A Output short circuit duration 4/- - - - - - - - - (Continuous) Storage temperature range - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering 10 seconds) - - - - - +300°C Thermal resistance, junction-to-case (θJC)- - - - 2°C/W Thermal resistance, junction-to-ambient (θJC) - - 25°C/W Junction temperature- - - - - - - - - - - - - - - +150°C

Ambient operating temperature range (TA)- - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for original equipment design applications and logistic support of existing equipment.

Document History

October 12, 2021
MICROCIRCUIT, HYBRID, LINEAR, 1-AMPERE, POWER, OPERATIONAL AMPLIFIER, THICK FILM
Scope. This drawing documents one product assurance class, class H (high reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying...
January 17, 2017
MICROCIRCUIT, HYBRID, LINEAR, 1-AMPERE, POWER, OPERATIONAL AMPLIFIER, THICK FILM
This drawing documents one product assurance class, class H (high reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN).
January 13, 2011
MICROCIRCUIT, HYBRID, LINEAR, 1-AMPERE, POWER, OPERATIONAL AMPLIFIER, THICK FILM
This drawing documents one product assurance class, class H (high reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN).
June 2, 2005
MICROCIRCUIT, HYBRID, LINEAR, 1-AMPERE, POWER, OPERATIONAL AMPLIFIER, THICK FILM
This drawing documents one product assurance class, class H (high reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN).
July 1, 1998
MICROCIRCUIT, HYBRID, LINEAR, 1-AMPERE, POWER, OPERATIONAL AMPLIFIER, THICK FILM
This drawing documents one product assurance class, class H (high reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN).
March 12, 1996
MICROCIRCUIT, HYBRID, LINEAR, 1-AMPERE, POWER, OPERATIONAL AMPLIFIER, THICK FILM
A description is not available for this item.
SMD-5962-85088 REV D
January 6, 1992
MICROCIRCUIT, HYBRID, LINEAR, 1-AMPERE, POWER, OPERATIONAL AMPLIFIER, THICK FILM
This drawing describes device requirements for class H microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device type...
November 19, 1991
MICROCIRCUIT, HYBRID, LINEAR, 1-AMPERE, POWER, OPERATIONAL AMPLIFIER, THICK FILM
A description is not available for this item.
February 6, 1991
MICROCIRCUIT, HYBRID, LINEAR, 1-AMPERE, POWER, OPERATIONAL AMPLIFIER, THICK FILM
A description is not available for this item.
June 21, 1988
MICROCIRCUIT, HYBRID, LINEAR, 1-AMPERE, POWER, OPERATIONAL AMPLIFIER, THICK FILM
A description is not available for this item.
November 4, 1985
MICROCIRCUIT, HYBRID, LINEAR, 1-AMPERE, POWER, OPERATIONAL AMPLIFIER, THICK FILM
A description is not available for this item.

References

Advertisement