DLA - SMD-5962-85088 REV A
MICROCIRCUIT, HYBRID, LINEAR, 1-AMPERE, POWER, OPERATIONAL AMPLIFIER, THICK FILM
inactive
| Organization: | DLA |
| Publication Date: | 21 June 1988 |
| Status: | inactive |
| Page Count: | 10 |
Document History
October 12, 2021
MICROCIRCUIT, HYBRID, LINEAR, 1-AMPERE, POWER, OPERATIONAL AMPLIFIER, THICK FILM
Scope.
This drawing documents one product assurance class, class H (high reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying...
January 17, 2017
MICROCIRCUIT, HYBRID, LINEAR, 1-AMPERE, POWER, OPERATIONAL AMPLIFIER, THICK FILM
This drawing documents one product assurance class, class H (high reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN).
January 13, 2011
MICROCIRCUIT, HYBRID, LINEAR, 1-AMPERE, POWER, OPERATIONAL AMPLIFIER, THICK FILM
This drawing documents one product assurance class, class H (high reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN).
June 2, 2005
MICROCIRCUIT, HYBRID, LINEAR, 1-AMPERE, POWER, OPERATIONAL AMPLIFIER, THICK FILM
This drawing documents one product assurance class, class H (high reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN).
July 1, 1998
MICROCIRCUIT, HYBRID, LINEAR, 1-AMPERE, POWER, OPERATIONAL AMPLIFIER, THICK FILM
This drawing documents one product assurance class, class H (high reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN).
March 12, 1996
MICROCIRCUIT, HYBRID, LINEAR, 1-AMPERE, POWER, OPERATIONAL AMPLIFIER, THICK FILM
A description is not available for this item.
January 6, 1992
MICROCIRCUIT, HYBRID, LINEAR, 1-AMPERE, POWER, OPERATIONAL AMPLIFIER, THICK FILM
This drawing describes device requirements for class H microcircuits to be processed in accordance with MIL-H-38534.
The complete PIN shall be as shown in the following example:
The device type...
November 19, 1991
MICROCIRCUIT, HYBRID, LINEAR, 1-AMPERE, POWER, OPERATIONAL AMPLIFIER, THICK FILM
A description is not available for this item.
February 6, 1991
MICROCIRCUIT, HYBRID, LINEAR, 1-AMPERE, POWER, OPERATIONAL AMPLIFIER, THICK FILM
A description is not available for this item.
SMD-5962-85088 REV A
June 21, 1988
MICROCIRCUIT, HYBRID, LINEAR, 1-AMPERE, POWER, OPERATIONAL AMPLIFIER, THICK FILM
A description is not available for this item.
November 4, 1985
MICROCIRCUIT, HYBRID, LINEAR, 1-AMPERE, POWER, OPERATIONAL AMPLIFIER, THICK FILM
A description is not available for this item.