DLA - SMD-5962-87785

MICROCIRCUIT, LINEAR, WIDEBAND, FAST SETTLING, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 28 June 1990
Status: inactive
Page Count: 13
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function 01 HA-2541 Fast settling, unity gain stable, wideband operational amplifier 02 EL-2041 Fast settling, unity gain stable, wideband operational amplifier

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline C D-1 (14-lead, .785" × .310" × .200", dual-in-line package X See figure 1 (12-lead, .615" × .150"), can package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

Voltage between +V and −V terminals - - - - - - - - - - - 35 V dc Differential input voltage - - - - - - - - - - - - - - - - ±6.0 V dc Voltage at either input terminal - - - - - - - - - - - - - +V to −V Peak output current (< 10% duty cycle) - - - - - - - - - - 50 mA Storage temperature range - - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - - - - - 2.0 W 1/ Lead temperature (soldering, 10 seconds) - - - - - - - - - +275°C Thermal resistance, junction-to-case (θJC): Cases C and 2 - - - - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Case X - - - - - - - - - - - - - - - - - - - - - - - - - 82°C/W Thermal resistance, junction-to-ambient (θJA) - - - - - - 50°C/W Junction temperature (TJ) - - - - - - - - - - - - - - - - +175°C

Positive supply voltage range (+V) - - - - - - - - - - - - +12 V dc to +15 V dc Negative supply voltage range (−V) - - - - - - - - - - - - −12 V dc to −15 V dc Common mode input voltage (VCM) - - - - - - - - - - - - - < (+V - −V)/2 Load resistance (RL) - - - - - - - - - - - - - - - - - - - 1.0 kΩ Ambient operating temperature range (TA) - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

October 27, 2023
MICROCIRCUIT, LINEAR, WIDEBAND, FAST SETTLING, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
February 10, 2011
MICROCIRCUIT, LINEAR, WIDEBAND, FAST SETTLING, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
June 9, 2004
MICROCIRCUIT, LINEAR, WIDEBAND, FAST SETTLING, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
May 24, 2000
MICROCIRCUIT, LINEAR, WIDEBAND, FAST SETTLING, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
May 16, 1994
MICROCIRCUIT, LINEAR, WIDEBAND, FAST SETTLING, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
SMD-5962-87785
June 28, 1990
MICROCIRCUIT, LINEAR, WIDEBAND, FAST SETTLING, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement