DLA - SMD-5962-95608

MICROCIRCUIT, MEMORY, DIGITAL, 1K X 36 DUAL PORT CLOCKED FIFO, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 19 September 1995
Status: inactive
Page Count: 32
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Three product assurance classes consisting of space application (device class V), military high reliability (device classes Q and M) and non-traditional military (device class N) with a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". For device class N, the user is cautioned to assure that the device is appropriate for the application environment. When available, a choice of Radiation Hardness Assurance (RHA) Levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device class M RHA marked devices shall meet the MIL-PRF-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes N, Q, and V RHA marked devices shall meet the MIL-PRF-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 ACT3641 1K × 36 clocked FIFO

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 N Certification and qualification to MIL-PRF-38535 with a non-traditional performance environment 1/ Q or V Certification and qualification to MIL-PRF-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X See figure 1 120 Plastic quad flat package

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-PRF-38535 for classes N, Q, and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference. For device class N, lead finish shall be in accordance with 1.2.5.1 herein.

Lead finish D shall be designated by a single letter as follows:

Finish letter Process D Palladium

Supply voltage range (VCC) ................................ −0.5 V dc to +7.0 V dc DC input voltage range (I/O ports) (VIN) .................. −0.5 V dc to VCC + 0.5 V dc 5/ DC output voltage range (VOUT) ............................ −0.5 V dc to VCC + 0.5 V dc 5/ DC output current (IO) (per output)(VO = 0.0 V to VCC) .... ±50 mA DC input clamp current (IIK) (VIN < 0.0 V or VIN > VCC) ... ±20 mA DC output clamp current (IOK) (VOUT < 0.0 V or VOUT > VCC). ±50 mA Storage temperature range (TSTG) .......................... −65°C to +150°C Lead temperature (soldering, 10 seconds) .................. +300°C Thermal resistance, junction-to-case (θJC) ................ 3.3°C/W Junction temperature (TJ) ................................. +175°C Maximum power dissipation (PD) ............................ 314 mW 6/ VCC current (IVCC) ........................................ ±400 mA Ground current (IGND) ..................................... ±400 mA

Supply voltage range (VCC) .................... +4.5 V dc to +5.5 V dc Maximum low level input voltage (VIL) ......... +0.8 V Minimum high level input voltage (VIH) ........ +2.0 V Maximum high level output current (IOH) ....... −4.0 mA Maximum low level output current (IOL) ........ +8.0 mA Case operating temperature range (TC) ......... −55°C to +125°C

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) .. XX percent 7/

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes,

Microcircuits... View More

Document History

May 14, 2019
MICROCIRCUIT, MEMORY, DIGITAL, 1K X 36 DUAL PORT CLOCKED FIFO, MONOLITHIC SILICON
Scope. This drawing documents three product assurance class levels consisting of space application (device class V), high reliability (device class Q), and nontraditional performance environment...
June 20, 2014
MICROCIRCUIT, MEMORY, DIGITAL, 1K X 36 DUAL PORT CLOCKED FIFO, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of space application (device class V), high reliability (device class Q), and nontraditional performance environment (device...
April 4, 2006
MICROCIRCUIT, MEMORY, DIGITAL, 1K X 36 DUAL PORT CLOCKED FIFO, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of space application (device class V), high reliability (device classes M and Q), and nontraditional performance environment...
March 18, 1997
MICROCIRCUIT, MEMORY, DIGITAL, 1K X 36 DUAL PORT CLOCKED FIFO, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of space application (device class V), high reliability (device classes M and Q), and nontraditional performance environment...
SMD-5962-95608
September 19, 1995
MICROCIRCUIT, MEMORY, DIGITAL, 1K X 36 DUAL PORT CLOCKED FIFO, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Three product assurance classes consisting of space application (device class V), military high...
Advertisement