CSA - C22.2 NO. 208-M1986

Fire Alarm and Signal Cable Wiring Products

inactive
Organization: CSA
Publication Date: 1 May 1986
Status: inactive
Page Count: 48
scope:

This Standard applies to single and multiple conductor fire alarm and signal cables for use in buildings in dry or damp locations having a nominal voltage rating of 300 V or less and a minimum temperature rating of 60°C for use in accordance with the Rules of Sections 16 and 32 of the Canadian Electrical Code, Part I.

All constructions suitable for use as fire alarm and signal cable are not included in this Standard, since requirements are provided in other CSA Standards.

Examples of such constructions are

C22.2 No. 124, Mineral Insulated Cable;

C22.2 No. 123, Aluminum Sheathed Cable;

C22.2 No. 51, Armoured Cable.

Type designations for constructions covered by this Standard are made up of the letters FAS followed by the temperature rating for constructions rated in excess of 60°C as shown:

FAS

FAS 90

FAS 105

FAS 200.

Document History

January 1, 2018
Fire alarm and signal cable
This Standard applies to single- and multiple-conductor fire alarm and signal cables with a maximum nominal voltage rating of 300 V and a minimum temperature rating of 60 °C for use in buildings and...
January 1, 2018
Fire alarm and signal cable
This Standard applies to single- and multiple-conductor fire alarm and signal cables with a maximum nominal voltage rating of 300 V and a minimum temperature rating of 60 °C for use in buildings and...
January 1, 2018
Fire alarm and signal cable
This Standard applies to single- and multiple-conductor fire alarm and signal cables with a maximum nominal voltage rating of 300 V and a minimum temperature rating of 60 °C for use in buildings and...
January 1, 2014
Fire alarm and signal cable
This Standard applies to single- and multiple-conductor fire alarm and signal cables with a maximum nominal voltage rating of 300 V and a minimum temperature rating of 60 °C for use in buildings and...
November 1, 2003
Fire Alarm and Signal Cable
This Standard applies to single- and multiple-conductor fire alarm and signal cables with a maximum nominal voltage rating of 300 V and a minimum temperature rating of 60 °C for use in buildings and...
November 1, 2003
Fire Alarm and Signal Cable
This Standard applies to single- and multiple-conductor fire alarm and signal cables with a maximum nominal voltage rating of 300 V and a minimum temperature rating of 60 ºC for use in buildings and...
November 1, 2003
Fire alarm and signal cable
This Standard applies to single- and multiple-conductor fire alarm and signal cables with a maximum nominal voltage rating of 300 V and a minimum temperature rating of 60 ºC for use in buildings and...
C22.2 NO. 208-M1986
May 1, 1986
Fire Alarm and Signal Cable Wiring Products
This Standard applies to single and multiple conductor fire alarm and signal cables for use in buildings in dry or damp locations having a nominal voltage rating of 300 V or less and a minimum...
May 1, 1986
Fire Alarm and Signal Cable
This Standard applies to single and multiple conductor fire alarm and signal cables for use in buildings in dry or damp locations having a nominal voltage rating of 300 V or less and a minimum...

References

Advertisement