DLA - SMD-5962-87680 REV B

MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, 14-STAGE BINARY COUNTER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 7 November 1994
Status: inactive
Page Count: 16
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54HC4060 14-stage binary counter

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style E GDIP1-T16 or CDIP2-T16 16 Dual-in-line package 2 CQCC1-N20 20 Square chip carrier package

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein). Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range (VCC) - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage range (VIN) - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC output voltage range (VOUT) - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc Clamp diode current - - - - - - - - - - - - - - - - - - ±20 mA DC output current, (per pin) - - - - - - - - - - - - - - ±25 mA DC VCC or GND current (per pin) - - - - - - - - - - - - ±50 mA Storage temperature range (TSTG) - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 2/ - - - - - - - - - - - 500 mW Lead temperature (soldering, 10 seconds) - - - - - - - - +260°C Thermal resistance, junction-to-case (ΘJC) - - - - - - - See MIL-STD-1835 Junction temperature (TJ) - - - - - - - - - - - - - - - +175°C

Supply voltage range (VCC) - - - - - - - - - - - - - - - - +2.0 V dc to +6.0 V dc Case operating temperature range (TC) - - - - - - - - - - −55°C to +125°C Input rise and fall time (tr, tf): VCC = 2.0 V - - - - - - - - - - - - - - - - - - - - - - 0 to 1000 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - - - 0 to 500 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - - - - 0 to 400 ns Minimum removal time, reset inactive to clock (trem): TC = +25°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - - - - 160 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - - - 32 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - - - - 27 ns TC = −55°C to +125°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - - - - 240 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - - - 48 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - - - - 41 ns Minimum clock pulse width (tw1): TC = +25°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - - - - 90 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - - - 18 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - - - - 15 ns TC = −55°C to +125°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - - - - 135 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - - - 27 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - - - - 23 ns Minimum reset pulse width (tw2): TC = +25°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - - - - 90 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - - - 18 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - - - - 15 ns TC = −55°C to +125°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - - - - 135 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - - - 27 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - - - - 23 ns Maximum frequency (fmax): TC = +25°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - - - - 4 MHz minimum VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - - - 20 MHz minimum VCC = 6.0 V - - - - - - - - - - - - - - - - - - - - - - 24 MHz minimum TC = −55°C to +125°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - - - - 2.6 minimum VCC = 4.5 v - - - - - - - - - - - - - - - - - - - - - - 13.0 minimum VCC = 6.0 V - - - - - - - - - - - - - - - - - - - - - - 15.0 minimum

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

October 23, 2020
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, 14-STAGE BINARY COUNTER, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
August 29, 2013
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, 14-STAGE BINARY COUNTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
October 19, 2006
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, 14-STAGE BINARY COUNTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-87680 REV B
November 7, 1994
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, 14-STAGE BINARY COUNTER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
December 17, 1991
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, 14-STAGE BINARY COUNTER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices....
November 25, 1987
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, 14-STAGE BINARY COUNTER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement