DLA - SMD-5962-87680 REV A

MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, 14-STAGE BINARY COUNTER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 17 December 1991
Status: inactive
Page Count: 15
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices.

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54H04060 Counter, binary, 14 stage

The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

Supply voltage range (VCC) - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage - - - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC output voltage - - - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc Clamp diode current - - - - - - - - - - - - - - - - - ±20 mA DC output current (per pin) - - - - - - - - - - - - - ±25 mA DC VCC or GND current (per pin) - - - - - - - - - - - ±50 mA Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 2/ - - - - - - - - - - 500 mW Lead temperature (soldering, 10 seconds)- - - - - - - +260°C Thermal resistance, Junction-to-case (θJC)- - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - - +175°C

Supply voltage range (VCC) - - - - - - - - - - - - - - +2.0 V dc to +6.0 V dc Case operating temperature range (TC)- - - - - - - - - −55°C to +125°C Input rise and fall time: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - - 0 to 1000 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - 0 to 500 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - - 0 to 400 ns Minimum removal time, reset inactive to clock (trem): TC = +25°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - - 160 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - 32 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - - 27 ns TC = −55°C to +125°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - - 240 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - 48 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - - 41 ns Minimum clock pulse width (tw1): TC = +25°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - - - 90 ns VCC = 4.5 V- - - - - - - - - - - - - - - - - - - - - 18 ns VCC = 6.0 V- - - - - - - - - - - - - - - - - - - - - 15 ns TC = −55°C to +125°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - - 135 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - 27 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - - 23 ns Minimum reset pulse width (tw2): TC = +25°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - - 90 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - 18 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - - 15 ns TC = −55°C to +125°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - - 135 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - 27 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - - 23 ns Maximum frequency (fmax): TC = +25°C: VCC = 2 0 V - - - - - - - - - - - - - - - - - - - - 4 MHz minimum VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - 20 MHz minimum VCC = 6.0 V - - - - - - - - - - - - - - - - - - - - 24 MHz minimum TC = −55°C to +125°C: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - - 2.6 MHz minimum VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - 13.0 MHz minimum VCC = 6.0 V - - - - - - - - - - - - - - - - - - - - 15.0 MHz minimum

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

October 23, 2020
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, 14-STAGE BINARY COUNTER, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
August 29, 2013
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, 14-STAGE BINARY COUNTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
October 19, 2006
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, 14-STAGE BINARY COUNTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
November 7, 1994
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, 14-STAGE BINARY COUNTER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
SMD-5962-87680 REV A
December 17, 1991
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, 14-STAGE BINARY COUNTER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices....
November 25, 1987
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, 14-STAGE BINARY COUNTER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement