DLA - SMD-5962-81020 REV D
MICROCIRCUIT, DIGITAL, CMOS, MONOSTABLE/ASTABLE MULTIVIBRATOR, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 6 February 1992 |
| Status: | inactive |
| Page Count: | 14 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices."
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit 01 4047B Monostable/Astable multivibrator 02 4047B Monostable/Astable multivibrator
The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline C D-1 (14-lead, .785" × .310" × .200"), dual-in-line package D F-2 (14-lead, .390" × .260" × .085"), flat package
Supply voltage range (VDD): Device type 01 - - - - - - - - - - - - - - - - - - - - - - - - - - - - - −0.5 V dc to +20 V dc Device type 02 - - - - - - - - - - - - - - - - - - - - - - - - - - - - - −0.5 V dc to +18 V dc Input voltage range - - - - - - - - - - - - - - - - - - - - - - - - - - - −0.5 V dc to VDD + 0.5 V dc Storage temperature range - - - - - - - - - - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - - - - - - - - - - - - - 500 mW dc 1/ Lead temperature (soldering, 10 seconds) - - - - - - - - - - - - - - - - - +300°C Thermal resistance, junction to case (ΘJC) - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - - - - - - - - - - - - +175°C
Supply voltage (VDD): Device type 01 - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - +3.0 V dc to+18 V dc Device type 02 - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - +3.0 V dc to+15 V dc Case operating temperature range (TC) - - - - - - - - - - - - - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History