DLA - SMD-5962-81020 REV E

MICROCIRCUIT, DIGITAL, CMOS, MONOSTABLE/ASTABLE MULTIVIBRATOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 12 December 1994
Status: inactive
Page Count: 14
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 4047B Monostable/Astable multivibrator 02 4047B Monostable/Astable multivibrator

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style C GDIP1-T14 or CDIP2-T14 14 Dual-in-line package D GDFP1-F14 or CDFP2-F14 14 Flat package

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein). Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range (VDD): Device type 01 - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - −0.5 V dc to +20 V dc Device type 02 - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - −0.5 V dc to +18 V dc Input voltage range - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - −0.5 V dc to VDD + 0.5 V dc Storage temperature range - - - - - - - - - - - - - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - - - - - - - - - - - - - - - - 500 mW dc 1/ Lead temperature (soldering, 10 seconds) - - - - - - - - - - - - - - - - - - - - +300°C Thermal resistance, junction to case (ΘJC) - - - - - - - - - - - - - - - - - - - See MIL-STD-1835 Junction temperature (TJ) - - - - - - - - - - - - - - - - - - - - - - - - - - - +175°C

Supply voltage (VDD): Device type 01 - - - - - - - - - - - - - - - - - - - - - - - - - - - - - +3.0 V dc to +18 V dc Device type 02 - - - - - - - - - - - - - - - - - - - - - - - - - - - - - +3.0 V dc to +15 V dc Case operating temperature range (TC) - - - - - - - - - - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

December 21, 2020
MICROCIRCUIT, DIGITAL, CMOS, MONOSTABLE/ASTABLE MULTIVIBRATOR, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
November 22, 2013
MICROCIRCUIT, DIGITAL, CMOS, MONOSTABLE/ASTABLE MULTIVIBRATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
October 16, 2006
MICROCIRCUIT, DIGITAL, CMOS, MONOSTABLE/ASTABLE MULTIVIBRATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-81020 REV E
December 12, 1994
MICROCIRCUIT, DIGITAL, CMOS, MONOSTABLE/ASTABLE MULTIVIBRATOR, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
February 6, 1992
MICROCIRCUIT, DIGITAL, CMOS, MONOSTABLE/ASTABLE MULTIVIBRATOR, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices."...
June 7, 1989
MICROCIRCUIT, DIGITAL, CMOS, MONOSTABLE/ASTABLE MULTIVIBRATOR, MONOLITHIC SILICON
A description is not available for this item.
March 3, 1986
MICROCIRCUIT, DIGITAL, CMOS, MONOSTABLE/ASTABLE MULTIVIBRATOR, MONOLITHIC SILICON
A description is not available for this item.
September 4, 1984
MICROCIRCUIT, DIGITAL, CMOS, MONOSTABLE/ASTABLE MULTIVIBRATOR, MONOLITHIC SILICON
A description is not available for this item.
February 24, 1982
MICROCIRCUIT, DIGITAL, CMOS, MONOSTABLE/ASTABLE MULTIVIBRATOR, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement