IEEE C62.11

Standard for Metal-Oxide Surge Arresters for Alternating Current Power Circuits

inactive
Buy Now
Organization: IEEE
Publication Date: 1 January 1993
Status: inactive
Page Count: 67
scope:

This standard applies to metal-oxide surge arresters (MOSA) designed to repeatedly limit the voltage surges on 48 - 62 Hz power circuits (>1 kV) by passing surge discharge current and automatically limiting the flow of system power current. This standard applies to devices for separate

Document History

May 6, 2020
Metal-Oxide Surge Arresters for AC Power Circuits (>1 kV)
This standard applies to metal-oxide surge arresters (MOSAs) designed to repeatedly limit the voltage surges on 48 Hz to 62 Hz power circuits (>1000 V) by passing surge discharge current and...
October 19, 2012
Metal-Oxide Surge Arresters for AC Power Circuits (>1 kV)
This standard applies to metal-oxide surge arresters (MOSAs) designed to repeatedly limit the voltage surges on 48 Hz to 62 Hz power circuits (> 1000 V) by passing surge discharge current and...
March 27, 2008
Standard for Metal-Oxide Surge Arresters for AC Power Circuits (>1 kV) Amendment 1: Short-Circuit Tests for Station, Intermediate, and Distribution Arresters
This standard applies to metal-oxide surge arresters (MOSAs) designed to repeatedly limit the voltage surges on 48 Hz to 62 Hz power circuits (>1000 V) by passing surge discharge current and...
September 22, 2005
Standard for Metal-Oxide Surge Arresters for AC Power Circuits (>1 kV)
This standard applies to metal-oxide surge arresters (MOSAs) designed to repeatedly limit the voltage surges on 48 Hz to 62 Hz power circuits (>1000 V) by passing surge discharge current and...
March 22, 1999
Standard for Metal-Oxide Surge Arresters for AC Power Circuits (> 1kV)
This standard applies to metal-oxide surge arresters (MOSA) designed to repeatedly limit the voltage surges on 48-62 Hz power circuits (> 1 kV) by passing surge discharge current and automatically...
IEEE C62.11
January 1, 1993
Standard for Metal-Oxide Surge Arresters for Alternating Current Power Circuits
This standard applies to metal-oxide surge arresters (MOSA) designed to repeatedly limit the voltage surges on 48 - 62 Hz power circuits (>1 kV) by passing surge discharge current and automatically...
July 24, 1987
STANDARD FOR METAL-OXIDE SURGE ARRESTERS FOR AC POWER CIRCUITS
A description is not available for this item.

References

Advertisement