IEEE C62.11
Standard for Metal-Oxide Surge Arresters for AC Power Circuits (>1 kV) Amendment 1: Short-Circuit Tests for Station, Intermediate, and Distribution Arresters
| Organization: | IEEE |
| Publication Date: | 27 March 2008 |
| Status: | inactive |
| Page Count: | 33 |
scope:
This standard applies to metal-oxide surge arresters (MOSAs) designed to repeatedly limit the voltage surges on 48 Hz to 62 Hz power circuits (>1000 V) by passing surge discharge current and automatically limiting the flow of system power current. This standard applies to devices for separate mounting and to devices supplied integrally with other equipment.
NOTE-These tests demonstrate that an arrester can survive the rigors of reasonable environmental conditions and system phenomena while protecting equipment and/or the system from damaging overvoltages caused by lightning, switching, and other undesirable surges.1
Document History