IEEE C62.11

Standard for Metal-Oxide Surge Arresters for AC Power Circuits (> 1kV)

inactive
Buy Now
Organization: IEEE
Publication Date: 22 March 1999
Status: inactive
Page Count: 69
scope:

This standard applies to metal-oxide surge arresters (MOSA) designed to repeatedly limit the voltage surges on 48-62 Hz power circuits (> 1 kV) by passing surge discharge current and automatically limiting the flow of system power current. This standard applies to devices for separate mounting and to those supplied integrally with other equipment.

Document History

May 6, 2020
Metal-Oxide Surge Arresters for AC Power Circuits (>1 kV)
This standard applies to metal-oxide surge arresters (MOSAs) designed to repeatedly limit the voltage surges on 48 Hz to 62 Hz power circuits (>1000 V) by passing surge discharge current and...
October 19, 2012
Metal-Oxide Surge Arresters for AC Power Circuits (>1 kV)
This standard applies to metal-oxide surge arresters (MOSAs) designed to repeatedly limit the voltage surges on 48 Hz to 62 Hz power circuits (> 1000 V) by passing surge discharge current and...
March 27, 2008
Standard for Metal-Oxide Surge Arresters for AC Power Circuits (>1 kV) Amendment 1: Short-Circuit Tests for Station, Intermediate, and Distribution Arresters
This standard applies to metal-oxide surge arresters (MOSAs) designed to repeatedly limit the voltage surges on 48 Hz to 62 Hz power circuits (>1000 V) by passing surge discharge current and...
September 22, 2005
Standard for Metal-Oxide Surge Arresters for AC Power Circuits (>1 kV)
This standard applies to metal-oxide surge arresters (MOSAs) designed to repeatedly limit the voltage surges on 48 Hz to 62 Hz power circuits (>1000 V) by passing surge discharge current and...
IEEE C62.11
March 22, 1999
Standard for Metal-Oxide Surge Arresters for AC Power Circuits (> 1kV)
This standard applies to metal-oxide surge arresters (MOSA) designed to repeatedly limit the voltage surges on 48-62 Hz power circuits (> 1 kV) by passing surge discharge current and automatically...
January 1, 1993
Standard for Metal-Oxide Surge Arresters for Alternating Current Power Circuits
This standard applies to metal-oxide surge arresters (MOSA) designed to repeatedly limit the voltage surges on 48 - 62 Hz power circuits (>1 kV) by passing surge discharge current and automatically...
July 24, 1987
STANDARD FOR METAL-OXIDE SURGE ARRESTERS FOR AC POWER CIRCUITS
A description is not available for this item.

References

Advertisement