IEEE 404

Cable Joints for Use with Extruded Dielectric Cable Rated 5000-138 000 V and Cable Joints for Use with Laminated Dielectric Cable Rated 2500-500 000 V

inactive
Buy Now
Organization: IEEE
Publication Date: 2 December 1993
Status: inactive
Page Count: 25
scope:

This standard establishes electrical ratings and test requirements of cable joints used with extruded and laminated dielectric shielded cables rated in preferred voltage steers from 2500 V to 500 000 V. It also defines a variety of common joint constructions.

Joints that connect more than two cables or connect cables with two different conductor sizes are not covered by this standard. However, manufacturers and users are encouraged to use appropriate parts of this

Document History

404
November 8, 2022
Extruded and Laminated Dielectric Shielded Cable Joints Rated 2.5 kV to 500 kV
This standard establishes electrical ratings and test requirements of cable joints used with extruded and laminated dielectric shielded cables rated in preferred voltage steps from 2.5 kV to 500 kV....
March 29, 2012
Extruded and Laminated Dielectric Shielded Cable Joints Rated 2.5 kV to 500 kV
This standard establishes electrical ratings and test requirements of cable joints used with extruded and laminated dielectric shielded cables rated in preferred voltage steps from 2.5 kV to 500 kV....
December 6, 2006
Extruded and Laminated Dielectric Shielded Cable Joints Rated 2500 V to 500 000 V
Foreword This revision of IEEE Std 404-1993 now includes a test protocol for joints used on extruded dielectric cables rated 161 000V to 500 000V with a corresponding change in the title of the...
September 21, 2000
Standard for Extruded and Laminated Dielectric Shielded Cable Joints Rated 2500 V to 500 000 V
Foreword This revision of IEEE Std 404-1993 now includes a test protocol for joints used on extruded dielectric cables rated 161 000V to 500 000V with a corresponding change in the title of the...
November 12, 1997
Cable Joints for Use With Extruded Dielectric Cable Rated 5000-138 000 V and Cable Joints for Use With Laminated Dielectric Cable Rated 2500-500 000 V - Correction Sheet
This standard establishes electrical ratings and test requirements of cable joints used with extruded and laminated dielectric shielded cables rated in preferred voltage steers from 2500 V to 500 000...
IEEE 404
December 2, 1993
Cable Joints for Use with Extruded Dielectric Cable Rated 5000-138 000 V and Cable Joints for Use with Laminated Dielectric Cable Rated 2500-500 000 V
This standard establishes electrical ratings and test requirements of cable joints used with extruded and laminated dielectric shielded cables rated in preferred voltage steers from 2500 V to 500 000...
January 6, 1986
STANDARD FOR CABLE JOINTS FOR USE WITH EXTRUDED DIELECTRIC CABLE RATED 5000 V THROUGH 46 000 V AND CABLE JOINTS FOR USE WITH LAMINATED DIELECTRIC CABLE RATED 2500 V THROUGH 500 000 V (CSA/CAN -C22 NO 241- M91)
A description is not available for this item.
404
March 18, 1977
STANDARD FOR POWER CABLE JOINTS
A description is not available for this item.

References

Advertisement