IEEE 404

Standard for Extruded and Laminated Dielectric Shielded Cable Joints Rated 2500 V to 500 000 V

inactive
Buy Now
Organization: IEEE
Publication Date: 21 September 2000
Status: inactive
Page Count: 37
scope:

Foreword

This revision of IEEE Std 404-1993 now includes a test protocol for joints used on extruded dielectric cables rated 161 000V to 500 000V with a corresponding change in the title of the standard. In addition, this latest revision has adopted the ac voltage design levels specified in the international standards IEC 60502-4 and IEC 60840 for the ''high voltage time test.''

Future revisions of this standard will address the increasing interest in extruded dielectric cable systems with reduced insulation wall thicknesses and with temperature ratings of 105 °C (normal operation)/140 °C (emergency operation).

Scope

This standard establishes electrical ratings and test requirements of cable joints used with extruded and laminated dielectric shielded cables rated in preferred voltage steps from 2500V to 500 000 V. It also defines a variety of common joint constructions.

Joints that connect more than two cables or connect cables with two different conductor sizes are not covered by this standard. However, manufacturers and users are encouraged to use appropriate parts of this standard to evaluate these joints.

Document History

404
November 8, 2022
Extruded and Laminated Dielectric Shielded Cable Joints Rated 2.5 kV to 500 kV
This standard establishes electrical ratings and test requirements of cable joints used with extruded and laminated dielectric shielded cables rated in preferred voltage steps from 2.5 kV to 500 kV....
March 29, 2012
Extruded and Laminated Dielectric Shielded Cable Joints Rated 2.5 kV to 500 kV
This standard establishes electrical ratings and test requirements of cable joints used with extruded and laminated dielectric shielded cables rated in preferred voltage steps from 2.5 kV to 500 kV....
December 6, 2006
Extruded and Laminated Dielectric Shielded Cable Joints Rated 2500 V to 500 000 V
Foreword This revision of IEEE Std 404-1993 now includes a test protocol for joints used on extruded dielectric cables rated 161 000V to 500 000V with a corresponding change in the title of the...
IEEE 404
September 21, 2000
Standard for Extruded and Laminated Dielectric Shielded Cable Joints Rated 2500 V to 500 000 V
Foreword This revision of IEEE Std 404-1993 now includes a test protocol for joints used on extruded dielectric cables rated 161 000V to 500 000V with a corresponding change in the title of the...
November 12, 1997
Cable Joints for Use With Extruded Dielectric Cable Rated 5000-138 000 V and Cable Joints for Use With Laminated Dielectric Cable Rated 2500-500 000 V - Correction Sheet
This standard establishes electrical ratings and test requirements of cable joints used with extruded and laminated dielectric shielded cables rated in preferred voltage steers from 2500 V to 500 000...
December 2, 1993
Cable Joints for Use with Extruded Dielectric Cable Rated 5000-138 000 V and Cable Joints for Use with Laminated Dielectric Cable Rated 2500-500 000 V
This standard establishes electrical ratings and test requirements of cable joints used with extruded and laminated dielectric shielded cables rated in preferred voltage steers from 2500 V to 500 000...
January 6, 1986
STANDARD FOR CABLE JOINTS FOR USE WITH EXTRUDED DIELECTRIC CABLE RATED 5000 V THROUGH 46 000 V AND CABLE JOINTS FOR USE WITH LAMINATED DIELECTRIC CABLE RATED 2500 V THROUGH 500 000 V (CSA/CAN -C22 NO 241- M91)
A description is not available for this item.
404
March 18, 1977
STANDARD FOR POWER CABLE JOINTS
A description is not available for this item.

References

Advertisement